location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Speaker Option Kit Black Wired 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker Option Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD019AA show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:19:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Speaker Option Kit Black Wired 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W
  • - Amplifier
  • - Plastic
  • - Black
Long product name HP Speaker Option Kit Black Wired 10 W :
The long product name of HP Speaker Option Kit Black Wired 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Speaker Option Kit
More>>>
HP Speaker Option Kit Black Wired 10 W:
The official description of HP Speaker Option Kit Black Wired 10 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a full range of sound (10 watts each) with these rear-facing audio amplifier and speakers that discreetly attach to the rear of HP LD4200 display.

Short summary description HP Speaker Option Kit Black Wired 10 W:
This short summary of the HP Speaker Option Kit Black Wired 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP Speaker Option Kit, Wired, 10 W, Black

Long summary description HP Speaker Option Kit Black Wired 10 W:
This is an auto-generated long summary of HP Speaker Option Kit Black Wired 10 W based on the first three specs of the first five spec groups.

HP Speaker Option Kit. Connectivity technology: Wired. RMS rated power: 10 W. Product colour: Black

Audio
RMS rated power *
10 W
Performance
Product colour *
Black
Housing material
Plastic
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Width
70 mm
Depth
350 mm
Height
82 mm
Weight
450 g
Other features
Compatibility
LD4200