location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3027x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB417A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2012
Product end of life date
certification (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 25 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 27,6 kg
Warranty: One-year limited hardware on-siteand phone and web support (varies according to region)
Long product name HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm :
The long product name of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M3027x, Print, Copy, Scan, Digital Send, Fax, 1200 x 1200 dpi, 400 MHz, Ethernet, USB, EIO slot
More>>>
HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
The official description of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See positive results when you move print, copy, fax, colour scanning and scan-to-e-mail functionality to one compact, desktop device. This highly reliable MFP is easy-to-use, set-up and manage and offers a familiar LaserJet experience.

Elevate your small workteam’s performance at a price to fit your budget with this versatile MFP.
Bring print, copy, fax [1], colour scanning and scan-to-e-mail functionality closer to workteams and see positive results. Boost productivity with speeds of up to 25 pm, a fast first page out and two-sided printing [2], all at an affordable price.
Exceptionally easy to use with a improved intuitive control panel.
Exceptionally simple to use, manage and maintain, this MFP has a new, intuitive user interface that is easy to navigate, in-built networking for reliable sharing, an internal hard drive and reliable HP printing supplies that minimise interruptions.
Get consistent results with HP LaserJet quality and performance you can depend on, at the desktop.
This desktop MFP delivers performance you can count on with HP LaserJet reliability. Create professional-quality documents, and experience worry-free operation with a 400 MHz processor capable of handling complex print jobs, and expandable memory.

[1] Fax functionality comes standard on the HP LaserJet M3027x MFP only and cannot be added to the HP LaserJet M3027 MFP
[2] Two-sided printing unit is standard on the HP LaserJet M3027x MFP only and cannot be added to the HP LaserJet M3027 MFP

Short summary description HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
This short summary of the HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M3027x, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
This is an auto-generated long summary of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

HP LaserJet M3027x. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Warm-up time
158 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Print speed (black, best quality, A4)
25 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (black, draft, A4)
25 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
25 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
ADF scanner
Scan speed (black)
25 inch/min
Image formats supported
JPG, TIF
Input colour depth
30 bit
Greyscale levels
200
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Auto reduction
Yes
Distinctive ring
No
Features
Recommended duty cycle
6000
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity for envelopes
10 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Banner, Card stock, Coated paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 199 g/m²
Multi-Purpose Tray media weight
60 - 120 g/m²
Auto Document Feeder (ADF) media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Internal storage capacity
40 GB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display resolution
640 x 240 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
610, 1265
Power consumption (PowerSave)
25 W
Power consumption (standby)
29,5 W
Power consumption (off)
0,2 W
AC input voltage
110 - 127 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum storage drive space
40 MB
Minimum processor
133 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
17,5 - 25 °C
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width
426 mm
Depth
485 mm
Height
530 mm
Weight
27,6 kg
Packaging data
Package width
600 mm
Package depth
630 mm
Package height
670 mm
Package weight
31,9 kg
Logistics data
Pallet weight
405,3 kg
Quantity per pallet
12 pc(s)
Other features
Dimensions (WxDxH)
426 x 485 x 530 mm
Acoustic pressure emissions
56 dB
Network ready
Yes
Scan file formats
PDF, TIFF
Size (imperial)
42,7 cm (16.8")
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
148 x 210 mm
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
No
Pallet dimensions (W x D x H)
1200 x 1260 x 2150 mm
Print quality (black, draft quality)
300 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Print margin bottom (A4)
2 mm
Print margin left (A4)
1 mm
Print margin right (A4)
1 mm
Print margin top (A4)
1 mm
Standard output capacity for transparencies
50 sheets
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
599,9 x 629,9 x 670,1 mm (23.6 x 24.8 x 26.4")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1259,8 x 2151,4 mm (47.3 x 49.6 x 84.7")
Auto fax reduction supported
Yes
Duplex binding
Yes
SureSupply supported
Yes
Package dimensions (WxDxH)
600 x 630 x 670 mm
Scan speed
25 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 06:14:39
Uk has collected 1 expert review for HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)