location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST940815A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 2.5" 5400 RPM Ultra-ATA/100
  • - Laptop
  • - Storage drive buffer size: 8 MB
  • - 98 g
Warranty: 5 years
Long product name Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 :
The long product name of Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100
More>>>
Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100:
The official description of Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Momentus 5400.3 is the first Seagate product utilizing perpendicular recording technology. This innovative technology enables Seagate to deliver the industry's highest capacity of 160-Gbytes in a single, 2.5-inch disc drive. Momentus 5400.3 is ideal for mainstream notebook PCs, with the best combination of performance and mobility.

Perpendicular Recording Technology
Perpendicular recording is an advanced method of arranging data bits onto magnetic disc media to increase the amount of data you can store and the dependability of the data once you've written it.

Nearly 50% More Performance
Nearly 50 percent more performance than systems with 4200-RPM drives

Low Battery Consumption
4200-like battery consumption lets users work longer.

Rugged Mobility
Robust design and high shock tolerance enable mobility in rugged notebook operating environments.

Industry Leadng Shock Tolerance
350 Gs of operating shock and 900 Gs of nonoperating shock make the drive ideal for notebook PCs and industrial applications.

Short summary description Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100, 2.5", 40 GB, 5400 RPM

Long summary description Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100. HDD size: 2.5", HDD capacity: 40 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
40 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/100
Component for *
Laptop
Storage drive buffer size
8 MB
HDD number of heads
1
Average latency
5,6 ms
Bytes per sector
512
Start/stop cycles
600000
Power
Power consumption (standby)
0,2 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
350 G
Non-operating shock
900 G
Weight & dimensions
Width
69,8 mm
Height
9,5 mm
Depth
100,2 mm
Weight
98 g
Other features
Dimensions (WxDxH)
69,85 x 100,2 x 9,5 mm
Internal
Yes
USB powered
No
Drive device, transfer rate
100 MB/s
External power adapter
No
Brand Image Product code Product Stock Price from
Seagate Momentus 5400.2 40GB Ultra-ATA/133 Seagate Momentus 5400.2 40GB Ultra-ATA/133
(show image)
ST9408114A Momentus 5400.2 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 40GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 Seagate Momentus 40GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100
(show image)
ST9402112A 40GB 2.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 40GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 Seagate Momentus 40GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100
(show image)
ST94813A 40GB 2.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 4200.2 30 GB Ultra ATA/100 Ultra-ATA/100 Seagate Momentus 4200.2 30 GB Ultra ATA/100 Ultra-ATA/100
(show image)
ST930218A Momentus 4200.2 30 GB Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100 Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100
(show image)
ST93015A 30GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 40GB HD 2.5" Ultra-ATA/100 Seagate Momentus 40GB HD 2.5" Ultra-ATA/100
(show image)
ST94019A 40GB HD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 40GB HDD 2.5" Ultra-ATA/100 Seagate Momentus 40GB HDD 2.5" Ultra-ATA/100
(show image)
ST94011A 40GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 40GB HDD 2.5" Ultra-ATA/100 Seagate Momentus 40GB HDD 2.5" Ultra-ATA/100
(show image)
ST94811A 40GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)