location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Super Multi-Burner Drive - Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8670
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive :
The long product name of Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo USB 2.0 Super Multi-Burner Drive - Europe
More>>>
Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive:
The official description of Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need to add or share a USB multi-burner drive, try the Lenovo USB 2.0 Super Multi-Burner Drive. A small, portable DVD and CD recordable drive, it can be attached to notebook or desktop systems with a functional USB 2.0 port. You can copy music, video and data to CD and DVD recordable media.

Features & Benefits:

• DVD recordable drive with a slim, lightweight tray design is small and easy to carry
• Reads and writes without an external power adapter when connected to two ThinkPad or Lenovo 3000 system USB 2.0 ports - this allows users to install or run software, listen to music, watch DVD movies or copy CDs or DVDs, drawing power via the USB cables
• Power adapter is included for users who prefer to connect to only one USB port or record at maximum speeds
• Reads and writes 7 DVD formats: DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-RAM, DVD+R Double Layer, DVD-R Dual Layer
• Also reads and writes CDs in CD, CD-R and CD-RW formats
• Stores up to 9.4GB per double-sided DVD-RAM disc, up to 4.7GB on other DVD discs and up to 700MB on CD discs
• Includes Sonic RecordNow/DLA recording software, InterVideo WinDVD movie navigator software and InterVideo WinDVD Creator editing software - Some software may differ from its retail version (if available) and may not include user manuals or all program functionality. License agreements may apply
• Fast data transfer via USB 2.0
• Backed by Lenovo's limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive:
This short summary of the Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Super Multi-Burner Drive - Europe, USB 2.0, 2 MB, 24x, 20x, 24x, 430 g

Long summary description Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive:
This is an auto-generated long summary of Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Super Multi-Burner Drive - Europe. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 20x. CD read speed: 24x. Weight: 430 g. Dimensions (WxDxH): 142 x 160 x 24 mm, Compatible operating systems: Microsoft Windows 2000, Windows XP

Design
Internal *
No
Performance
Interface *
USB 2.0
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
20x
Reading speed
DVD read speed
8x
Reading speed
CD read speed *
24x
Weight & dimensions
Weight
430 g
Other features
DVD-RW speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
Dimensions (WxDxH)
142 x 160 x 24 mm
Compatible operating systems
Microsoft Windows 2000, Windows XP