location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook E780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:E7800M0073DE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-620M 2,66 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels 16:9
  • - 8 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 3G
  • - 100 W
  • - Windows 7 Professional
Long product name Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel QM57, Intel Core i7-620M 2.66 GHz, 8192MB DDR3, 500GB HDD, 15.6" LCD TFT (1600x900), DVD-SuperMulti DL, Gigabit Ethernet, Windows 7 Professional
More>>>
Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES - LIFEBOOK E Series
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC.It's equipped with a 39.6 cm (15.6-inch) or 39.1 cm (15.4-inch) display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.
- Latest Intel® Core™ i7 vPro™ processor for seamless connectivity, long battery life and great performance;
- genuine Windows® 7 Professional;
- High security thanks to Advanced Theft Protection, Computrace® enabled BIOS;
- Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS);
- LIFEBOOK E Series supports various interfaces like display port, serial and parallel port as well as HDMI.

Highest graphics performance

Brilliant resolution
Meet your requirements from desktop expander to a graphic artist. You have the choice of different kinds of 15-inchdisplays, HD or HD+ display and even an external graphics card for highest graphics performance.

Flexible working

Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

Full Connectivity

Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of ports, e.g. serial, parallel card support for SD, PC Express card, display port and HDMI.

Highest Security
Benefit from ourend-to-end anti-theft concept with system and user protection, such as Computrace® enabled BIOS and Advanced Theft Protection, an optional fingerprint sensor, TPM module and SmartCase™ Logon+.

Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E780, Intel® Core™ i7, 2,66 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E780. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2,75 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3,33 GHz
Processor frequency *
2,66 GHz
System bus rate
2,5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MS Pro, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1,3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Power
AC adapter power
100 W
AC adapter input voltage
100 - 240 V
AC adapter output current
5,27 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
372 mm
Depth
255 mm
Height
36 mm
Weight *
2,75 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Type
PC
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:06:29
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-11-19 03:06:29
Fujitsu's LifeBook E780 is a 15.6in widescreen laptop with a boxy design and a tacky, two-tone colour scheme. Don't let its look deceive you though as it's actually a powerful notebook that's well built and has plenty of features. It's aimed at professional users...
Good Excellent Full HD screen, plenty of connectivity, modular bay, good battery life, Core i7 CPU...
Bad We would like to see a 7200rpm drive rather than 5400rpm for the same price, no HDMI or DVI, keys are a little too hard to press, Kensington lock in awkward position...
Bottom line Fujitsu’s LifeBook E780 is designed for professional users who want a fast notebook with a high screen resolution that’s also capable of being relatively easily transported. It’s well built, has good security, and you get lots of connectivity. However...
75%
pcadvisor.co.uk
Updated:
2012-11-19 03:06:29
Product Code: VFY:E7800MF011GB The Fujitsu LifeBook E780 is designed for professional users who want a fast notebook with a high screen resolution that's also capable of being relatively easily transported. It's well built, has good security, and you...
Bottom line There's no doubt that the Fujitsu LifeBook E780 is costly, but it's worth it if you want a laptop with a high-end CPU and a vibrant, Full HD screen. We wish it also had an HDMI or DVI port, and that the keys were a little softer to press. (The locatio...
70%
smarthouse.com.au
Updated:
2012-11-19 03:06:29
The E780 features a large keyboard that is well spaced and responsive. The speakers are located on both sides, which results to better audio quality. The trackpad is a bit small in relation to the unit and comes with four mouse buttons (with configurab...
Good Full HD screen; Powerful hardware; Security features; Multitude of ports...
Bad Heavy; battery life may not be sufficient for some...
80%