location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP815, LP820 Lamp projector lamp 250 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP815, LP820 Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-012
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:22:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Long product name InFocus LP815, LP820 Lamp projector lamp 250 W UHP :
The long product name of InFocus LP815, LP820 Lamp projector lamp 250 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP815, LP820 Lamp
More>>>
Short summary description InFocus LP815, LP820 Lamp projector lamp 250 W UHP:
This short summary of the InFocus LP815, LP820 Lamp projector lamp 250 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP815, LP820 Lamp, UHP, 250 W, 2000 h

Long summary description InFocus LP815, LP820 Lamp projector lamp 250 W UHP:
This is an auto-generated long summary of InFocus LP815, LP820 Lamp projector lamp 250 W UHP based on the first three specs of the first five spec groups.

InFocus LP815, LP820 Lamp. Lamp type: UHP, Bulb power: 250 W, Service life of lamp: 2000 h

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL390 projector lamp 250 W UHP
(show image)
GL390 GL390 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus SP-LAMP-031 projector lamp 200 W UHP
(show image)
SP-LAMP-031 Replacement Lamp for IN12/M8 Ceilling mounted 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)