location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Power Adapter Car PW-1150p power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Power Adapter Car PW-1150p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14669
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Trust Notebook Power Adapter Car PW-1150p power adapter/inverter :
The long product name of Trust Notebook Power Adapter Car PW-1150p power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Power Adapter Car PW-1150p
More>>>
Trust Notebook Power Adapter Car PW-1150p power adapter/inverter:
The official description of Trust Notebook Power Adapter Car PW-1150p power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power adapter designed for travellers to power or charge your notebook from a cigarette lighter socket.
- Equipped with different connectors and selectable power output to assure compatibility with most notebook models.
- 6 letter coded swappable connectors.
- Switchable 15/16/18/19/20 Volt (3.5 A) and 22/24 Volt (2.9 A) DC output.

Short summary description Trust Notebook Power Adapter Car PW-1150p power adapter/inverter:
This short summary of the Trust Notebook Power Adapter Car PW-1150p power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Power Adapter Car PW-1150p, 11 ~ 14 VDC, 8A , 57 x 30 x 89 mm, 160 x 65 x 260 mm, 6.3/3.0 mm, 5.5/2.5 mm, 5.5/2.1 mm, 4.75/1.7 mm, 6.5/1.4 mm, 7 mm , Universal DC/DC notebook power adapter. 10 swappable connectors. Multi-languages user's manual.

Long summary description Trust Notebook Power Adapter Car PW-1150p power adapter/inverter:
This is an auto-generated long summary of Trust Notebook Power Adapter Car PW-1150p power adapter/inverter based on the first three specs of the first five spec groups.

Trust Notebook Power Adapter Car PW-1150p. Minimum system requirements: 11 ~ 14 VDC, 8A . Dimensions (WxDxH): 57 x 30 x 89 mm, Package dimensions (WxDxH): 160 x 65 x 260 mm, I/O ports: 6.3/3.0 mm, 5.5/2.5 mm, 5.5/2.1 mm, 4.75/1.7 mm, 6.5/1.4 mm, 7 mm

Performance
Minimum system requirements
11 ~ 14 VDC, 8A
Other features
I/O ports
6.3/3.0 mm, 5.5/2.5 mm, 5.5/2.1 mm, 4.75/1.7 mm, 6.5/1.4 mm, 7 mm
Dimensions (WxDxH)
57 x 30 x 89 mm
Package dimensions (WxDxH)
160 x 65 x 260 mm
Contents
Universal DC/DC notebook power adapter. 10 swappable connectors. Multi-languages user's manual.
Brand Image Product code Product Stock Price from
Trust PSP Power Adapter PW-2995p power adapter/inverter Black Trust PSP Power Adapter PW-2995p power adapter/inverter Black
(show image)
14785 PSP Power Adapter PW-2995p 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Car Charger USB PW-2993p power adapter/inverter Black Trust PSP Car Charger USB PW-2993p power adapter/inverter Black
(show image)
14787 PSP Car Charger USB PW-2993p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Car Charger for iPod PW-2883p power adapter/inverter White Trust Car Charger for iPod PW-2883p power adapter/inverter White
(show image)
14784 Car Charger for iPod PW-2883p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885 power adapter/inverter White Trust Power Adapter for iPod PW-2885 power adapter/inverter White
(show image)
14782 Power Adapter for iPod PW-2885 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)