location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZV10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZV10
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 4,83 cm (1.9") 176 x 220 pixels
  • - Bluetooth 1.1
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black :
The long product name of Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile phone ZV10
More>>>
Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black:
The official description of Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile phone Samsung ZV10 refers to the middle segment.It has high-quality display, an excellent set of characteristics and availability of various accessories. In addition, the mobile phone has a justified for their qualitative characteristics of the price. Samsung ZV10 is designed to work not only in GSM 900 / GSM 1800 / GSM 1900, but in 3G. In other features Samsung ZV10 standard.

Short summary description Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black:
This short summary of the Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ZV10, Clamshell, 4,83 cm (1.9"), 176 x 220 pixels, Bluetooth, 1000 mAh, Black

Long summary description Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black:
This is an auto-generated long summary of Samsung ZV10 mobile phone 4,83 cm (1.9") 105 g Black based on the first three specs of the first five spec groups.

Samsung ZV10. Form factor: Clamshell. Display diagonal: 4,83 cm (1.9"), Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 260 h. Weight: 105 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4,83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
80 x 64 pixels
External display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
50 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Mobile network generation *
3G
Data network *
3G, GPRS
Data transmission
Bluetooth version
1.1
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
3,3 h
Standby time (2G) *
260 h
Weight & dimensions
Weight *
105 g
Width
90,5 mm
Depth
48 mm
Height
25,8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
Other features
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:35
Uk has collected 1 expert review for Samsung ZV10 mobile phone 4.83 cm (1.9") 105 g Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%