location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G IP Phone Caller ID

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G IP Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIP330-EU
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G IP Phone Caller ID
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 entries
  • - Caller ID 64 MB
  • - LCD
  • - 1250 mAh
Long product name Linksys Wireless-G IP Phone Caller ID :
The long product name of Linksys Wireless-G IP Phone Caller ID. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G IP Phone, Europe
More>>>
Linksys Wireless-G IP Phone Caller ID:
The official description of Linksys Wireless-G IP Phone Caller ID as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, Full-Featured Mobile WiFi Phone for VoIP Service
The Linksys WIP330 Wireless-G IP Phone enables high-quality voice over IP (VoIP) service through a Wireless-G network and high-speed Internet connection. Connect at home, your office, or at a public hotspot, and make low-cost phone calls through your Internet Telephony Service Provider.
The handset features peer-to-peer dialing, speed dial, 3-way conferencing, call waiting, call transfer, and call forward, mute, hold and selectable ringtones. The large, full-color high resolution LCD display features an intuitive user interface enabling users to easily and quickly configure the handset when traveling within range of other Wireless-G networks so you can make VoIP calls wherever you go.

You can also surf the Internet with the built-in web browser and can even receive live video from anywhere in the world and view it right on your WIP330 Wireless-G IP Phone when you access any web camera, like the WVC54GC Wireless-G Internet Video Camera, also from Linksys!

Handset stores the last 20 call history records and can save 250 phone book entries. Personalize your phone with a selection of ringtones that reflects your style.

Get the value of low-cost VoIP service while unleashing the full potential of Wireless-G connectivity with the Wireless-G IP Phone from Linksys.

- Make Low-Cost High Quality VoIP Calls From Wireless Hotspots.
- Easy Set-Up on WiFi Network.
- Superior Range and Performance with 802.11g.
- Intuitive User Interface.

Short summary description Linksys Wireless-G IP Phone Caller ID:
This short summary of the Linksys Wireless-G IP Phone Caller ID data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G IP Phone, 250 entries, Caller ID

Long summary description Linksys Wireless-G IP Phone Caller ID:
This is an auto-generated long summary of Linksys Wireless-G IP Phone Caller ID based on the first three specs of the first five spec groups.

Linksys Wireless-G IP Phone. Phonebook capacity: 250 entries. Caller ID

Phone features
Phonebook capacity *
250 entries
Microphone mute
Yes
Call management
Caller ID *
Yes
Conference call
Yes
Call forwarding
Yes
Call log entries
20
Call waiting
Yes
Speed dialling
Yes
Management features
Management protocols
HTTP/HTTPS
Memory
Internal memory
64 MB
Flash memory
32 MB
Display
Display
LCD
Display resolution
240 x 320 pixels
Display size (HxV) (imperial)
2.2
Display number of colours
65536 colours
Ports & interfaces
Wireless connection
Yes
Interface
USB
Power
Battery type
3.7V
Number of batteries supported
1
Battery capacity
1250 mAh
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
FCC, cUL, CE
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Weight & dimensions
Weight
119 g
Other features
VoIP protocols
SIP v2, SDP (RFC2327)
Dimensions (WxDxH)
46,7 x 18,8 x 142 mm
I/O ports
1x mini-USB 1x Stereo EarPhone
Networking features
Wireless LAN
Supported network protocols
TCP/UDP/IP, IPV4, DNS, SDP, ARP, ICMP, DHCP Client, Static IP
Frequency band
2.412 - 2.484 GHz
Security algorithms
WPA-PSK
Channels quantity
13 channels
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:56
Uk has collected 4 expert reviews for Linksys Wireless-G IP Phone Caller ID and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:13:55
Skype is the most common VoIP service for travellers, as its range of phones and clients makes it easy to carry wherever you go. If you primarily use a Session Initiation Protocol (SIP) service such as Vonage or Freedom2surf, though, Linksyss Wirel...
60%
Brand Image Product code Product Stock Price from
AVM FRITZ!Fon MT-C AVM FRITZ!Fon MT-C
(show image)
20002374 FRITZ!Fon MT-C 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
(show image)
CIT400-EN Dual-Mode Internet Telephony Kit with Integrated Skype 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
(show image)
CIT400-EE Dual-Mode Internet Telephony Kit with Integrated Skype 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)