location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8740w Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8740w Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD940EA#AKD?FQ834AA#AC3
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8740w Mobile Workstation :
The long product name of HP EliteBook 8740w Mobile Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8740w Mobile Workstation
More>>>
HP EliteBook 8740w Mobile Workstation:
The official description of HP EliteBook 8740w Mobile Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful HP EliteBook 8740w Mobile Workstation with ISV certifications handles demanding applications and graphics with ease. Get precise color control on the 43,2 cm (17.0") diagonal display with advanced features including optional HP DreamColor.

• Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 1GB of VRAM.


• Produce accurate color on the 43,2 cm (17.0") diagonal LED with optional HP DreamColor display technology 1 that supports over 1 billion active colors.


• Create an expansive desktop workspace or enjoy a super‐high resolution environment with multi-display support, and enjoy the optional backlit keyboard (select localisations only) that simplifies typing in low light.


• Boost performance when you need it most with your choice of Intel® Core™ i5 2 and i7 2 processors including and Extreme Edition option, and support for up to 16 GB of system memory.


• Keep your applications running smoothly by optimizing your digital content and design platforms with HP Performance Advisor.


• Transfer data up to 5x faster than USB 2.0 with two USB 3.0 ports.


• Travel confidently with the HP DuraCase with magnesium-alloy structure, hardened steel pin axels and scratch-resistant HP DuraFinish.


1 Sold separately or as an optional feature.

2 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

Short summary description HP EliteBook 8740w Mobile Workstation:
This short summary of the HP EliteBook 8740w Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8740w Mobile Workstation

Long summary description HP EliteBook 8740w Mobile Workstation:
This is an auto-generated long summary of HP EliteBook 8740w Mobile Workstation based on the first three specs of the first five spec groups.

HP EliteBook 8740w Mobile Workstation

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:34:39
Uk has collected 22 expert reviews for HP EliteBook 8740w Mobile Workstation and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-29 01:34:39
The HP EliteBook 8740w XT914UA is billed as a Mobile Workstation, but mobile is not the first word that springs to mind when you look at it. It's absolutely huge, with a 17.3in display – and with a 16:10 aspect ratio rather than 16:9 – and despite HP's...
Bottom line The sheer size and mass of the HP EliteBook 8740w XT914UA means it isn't the kind of laptop you'd want to be carrying around too often. It's a great choice for anyone with the need for high-end graphics performance, though it isn't quite as speedy as o...
70%
goodgearguide.com.au
Updated:
2014-05-29 01:34:39
The HP EliteBook 8740W is a mobile workstation with a quad-core Intel Core i7 CPU, 8GB of RAM and an NVIDIA Quadro graphics adapter. It's designed for professionals, such as engineers, architects and graphics artists, who need plenty of grunt under th...
Good Good build quality, quad-core Intel Core i7 CPU, 8GB RAM, powerful graphics, USB 3.0, fast I/O performance...
Bad Keyboard is poor, very expensive...
Bottom line The HP EliteBook 8740W will suit engineers, designers, animators and anyone else who requires a powerful notebook that they can use both at work and at home. It's solidly built and has lots of speed and plenty of features, but don't expect much out of its...
70%
techadvisor.co.uk
Updated:
2014-05-29 01:34:39
Product Code: WD755EA The HP EliteBook 8740w is a highly configurable, rugged desktop-replacement laptop. You can plump for an Intel Core i5 or i7 processor, up to 32GB of 1,333MHz DDR3 RAM, more than 1TB of hard-disk space (or up to 256GB SSD), and...
Bottom line If you're into power and prettiness, the HP EliteBook 8740w laptop is for you. With prebuilt models starting at £1,598, the EliteBook 8740w is a decently priced desktop replacement, and it's sexy to boot. The brushed-metal chassis definitely makes the...
80%