location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Elite keyboard Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Elite Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ480AA#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years limited
Long product name HP Wireless Elite keyboard Bluetooth Black :
The long product name of HP Wireless Elite keyboard Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Elite Keyboard
More>>>
HP Wireless Elite keyboard Bluetooth Black:
The official description of HP Wireless Elite keyboard Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Elite Keyboard offers you 2.4 GHz wireless performance in an ultra-thin design. It also features easy-to-use hot buttons that allow quick access and multimedia control, plus a built-in battery indicator and USB mini receiver.

- Save space and look good doing it! The black finish, silver accents and low-profile key design offer a distinctive style, while the compact size saves space on your desktop.
- Tired of the tapping noises? This high-tech scissor switch keyboard design offers quiet performance.
- Free yourself from wires for up to 9,75 m (32 feet) with a wireless keyboard. Plus, advanced 2.4GHz technology means fewer delays or other performance issues.
- The included wireless USB mini-receiver installs effortlessly and eliminates clutter. It also features a connect light and PC status blue LED.
- Integrated multimedia keys give you convenient access and control, including volume control.

Short summary description HP Wireless Elite keyboard Bluetooth Black:
This short summary of the HP Wireless Elite keyboard Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Elite Keyboard, Wireless, Bluetooth, Black

Long summary description HP Wireless Elite keyboard Bluetooth Black:
This is an auto-generated long summary of HP Wireless Elite keyboard Bluetooth Black based on the first three specs of the first five spec groups.

HP Wireless Elite Keyboard. Connectivity technology: Wireless, Device interface: Bluetooth. Product colour: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Frequency band
2.4 GHz
Country of origin
China
Design
Product colour *
Black
Power
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista/7; Compatible with HP PCs and non-HP PCs
Weight & dimensions
Keyboard dimensions (WxDxH)
439 x 154 x 16,1 mm
Keyboard weight
791,5 g
Packaging data
Package dimensions (WxDxH)
460 x 156 x 40 mm
Package weight
875 g
Packaging content
Receiver dimensions (W x D x H)
61 x 18,4 x 8 mm
Other features
Compatible operating systems
Microsoft Windows XP/Vista/7
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:00:24
Uk has collected 2 expert reviews for HP Wireless Elite keyboard Bluetooth Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-31 03:00:24
The huge downside to this one though is the moderately large dongle. The annoying aspect is not the size, but rather a completely unnecessary blue LED, which lights up every time you hit a key. If it was tucked behind a desktop out of sight, it wouldn't make a difference, but in the...
85%