location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z60m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3FKNH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 39,1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB DVD±RW
  • - AMD Mobility Radeon X600
  • - 4 h
  • - Windows XP Professional
Warranty: One year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional :
The long product name of Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Z60m, P M 760(2GHz), 1GB RAM, 100GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB ATI Radeon X600, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 6c Li-Ion batt, WinXP Pro, Titanium TopCover, Software Dutch & Keyboard US Interna
More>>>
Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional:
The official description of Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Z60m is versatile and powerful to meet the most demanding work and home tasks. The Z60m combines the convenience and mobility of a notebook with the performance and functionality of a desktop. This powerful system offers a bright, 15.4" widescreen with the option of either black or titanium models.

Short summary description Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional:
This short summary of the Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z60m, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad Z60m 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z60m. Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2,9 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
24-bit Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard type
US International
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
357 mm
Depth
262,5 mm
Height
37 mm
Weight *
2,9 kg
Other features
Wireless technology
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Dimensions (WxDxH)
357 x 262,5 x 37 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:11
Uk has collected 3 expert reviews for Lenovo ThinkPad Z60m 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%