location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USBLAMP LED bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBLAMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLAMP
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:11:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name i-tec USBLAMP LED bulb :
The long product name of i-tec USBLAMP LED bulb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB LED Light
More>>>
i-tec USBLAMP LED bulb:
The official description of i-tec USBLAMP LED bulb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Light up your notebook anywhere you want, on the plane; in a meeting or in bed.

-Plug and Light.
-Flexible neck can be adjust the flylight position anyway you wish.
-Durable featherweight construction and small enough for carrying anywhere easily.
-Power saving design comes with reliable LED light.
-LED light is rated to average 8,000 hours of use.
-Length: 45cm.

Short summary description i-tec USBLAMP LED bulb:
This short summary of the i-tec USBLAMP LED bulb data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USBLAMP, 8000 h

Long summary description i-tec USBLAMP LED bulb:
This is an auto-generated long summary of i-tec USBLAMP LED bulb based on the first three specs of the first five spec groups.

i-tec USBLAMP. Bulb lifetime: 8000 h

Performance
Bulb lifetime *
8000 h
Product colour
Black
Weight & dimensions
Width
450 mm