USRobotics 8-Port Gigabit Switch Unmanaged

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71471
Info modified on:
14 Mar 2023, 16:48:57
Warranty:
2 years
Long product name USRobotics 8-Port Gigabit Switch Unmanaged:

8-Port Gigabit Switch

Short summary description USRobotics 8-Port Gigabit Switch Unmanaged:

USRobotics 8-Port Gigabit Switch, Unmanaged, Full duplex

Long summary description USRobotics 8-Port Gigabit Switch Unmanaged:

USRobotics 8-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.