location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40GB Serial ATA II HDD, 20-PK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD040GJ?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5" :
The long product name of Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40GB Serial ATA II, 7200RPM HDD, 20-PK
More>>>
Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5":
The official description of Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture the best Quality in the World Market
Digitall mobility with the most reliable 3.5" mobile hard disk drive.

Key features:
- Native Serial ATA II (3.0Gbps) with Native Command Queuing (NCQ).
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA SMART Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Streaming Feature Set.
- ATA Power Up In Standby Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Permuted RLL/ECC On-The-Fly Error Correction.
- RoHS-compliant.
- NoiseGuard™.
- SilentSeek™.
- Hot-Plug & Hot-Swap capable.

Short summary description Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5":
This short summary of the Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK, 40 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5":
This is an auto-generated long summary of Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5" based on the first three specs of the first five spec groups.

Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK. HDD capacity: 40 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
40 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA II
Full stroke seek time
18 ms
Track to track seek time
0,8 ms
Average seek time
8,9 ms
Average latency
4,17 ms
Bytes per sector
512
Mean time between failures (MTBF)
500000 h
Power
Power consumption (typical)
8 W
Power consumption (standby)
0,7 W
Power
Power consumption (PowerSave)
0,7 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
12000
Operating shock
63 G
Non-operating shock
350 G
Other features
Special features
RoHS NoiseGuard SilentSeek
Internal
Yes
Drive device, transfer rate
300 MB/s
Brand Image Product code Product Stock Price from
Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
(show image)
HM250HI 250GB HDD 0.00
(excl. VAT)
0 (incl. VAT)