location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42 EX 137 S5 42" Plasma TV Hi-Pix 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42EX137S5
Category: TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106,7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1000 cd/m² 5000:1
Long product name Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m² :
The long product name of Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42EX137S5 - 42" Plasma TV Hi-Pix 2
More>>>
Short summary description Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m²:
This short summary of the Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2, 106,7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Silver

Long summary description Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m²:
This is an auto-generated long summary of Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2 106,7 cm (42") XGA Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Thomson 42 EX 137 S5 42" Plasma TV Hi-Pix 2. Display diagonal: 106,7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Silver