Seagate logo

Seagate NL35 Series 250GB SATA 20pk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25189
Info modified on:
04 Apr 2019, 05:49:09
Warranty:
Limited Warranty Period 5 years
Long product name Seagate NL35 Series 250GB SATA 20pk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

NL35 Series 250GB SATA 20pk

Seagate NL35 Series 250GB SATA 20pk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

The NL35 Series 250GB nearline-ready SATA drive goes beyond desktop-class disc drives to address the unique needs of nearline applications with higher reliability and smoother integration into multi-disc nearline applications.

Nearline-class reliability
Lower failure rates than desktop-class SATA drives in nearline workloads

Workload Management
Protects drive from overwork by monitoring and managing temperature and activity, optimizing reliability

Error Recovery Control
Streamlines error recovery in server/system environments, improving system uptime

One-Step Microcode Download
Simplifies multi-drive field upgrades

Write Same
Simplifies system configuration by executing large writes without host interface overhead

Short summary description Seagate NL35 Series 250GB SATA 20pk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

Seagate NL35 Series 250GB SATA 20pk, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA

Long summary description Seagate NL35 Series 250GB SATA 20pk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

Seagate NL35 Series 250GB SATA 20pk. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.