location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBEXT60M network extender Network transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBEXT60M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBEXT60M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327258469 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:11:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBEXT60M network extender Network transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully compliant with USB1.1 specification
  • - USB Port can be extended up to 60m with standard CAT5e UTP patch cable
  • - Works plug and play-no software driver required
  • - Easy installation, works fully transparent, no software driver required
  • - Support digital camera, printer, scanner, keyboard and mouse etc.
  • - System requirements: Microsoft Windows 98/2000/XP/Vista/Win7, Mac os v9.0 or higher
Warranty: 300 months
Long product name Microconnect USBEXT60M network extender Network transmitter & receiver Black :
The long product name of Microconnect USBEXT60M network extender Network transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 5/ CAT5e/CAT6 / USB 1.1 Converter
More>>>
Short summary description Microconnect USBEXT60M network extender Network transmitter & receiver Black:
This short summary of the Microconnect USBEXT60M network extender Network transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBEXT60M, Network transmitter & receiver, 60 m, Cat5, Windows 7 Enterprise, Mac OS 9.0, Black

Long summary description Microconnect USBEXT60M network extender Network transmitter & receiver Black:
This is an auto-generated long summary of Microconnect USBEXT60M network extender Network transmitter & receiver Black based on the first three specs of the first five spec groups.

Microconnect USBEXT60M. Type: Network transmitter & receiver, Maximum transfer distance: 60 m, Cable types supported: Cat5. Product colour: Black. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Weight: 30 g. Package width: 157 mm, Package depth: 120 mm, Package height: 24 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBEXTETH40M network extender Black
(show image)
USBEXTETH40M USBEXTETH40M 0.00
(excl. VAT)
0 (incl. VAT)
iogear

iogear USB Ethernet Extender
(show image)
GUCE51 USB Ethernet Extender 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)