location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Premium 250 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDG1C2500E show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0 :
The long product name of Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Book Premium 250 GB
More>>>
Short summary description Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0:
This short summary of the Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Premium 250 GB, 250 GB, 2.0, 7200 RPM

Long summary description Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0:
This is an auto-generated long summary of Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0 based on the first three specs of the first five spec groups.

Western Digital My Book Premium 250 GB. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:48:38
Uk has collected 8 expert reviews for Western Digital My Book Premium 250 GB external hard drive and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:21:17
Its cost per gigabyte of $1.26 is competitive for a large external drive, so if you need that many gigs, the My Book is worth considering.
Good Suprisingly fast Firewire connection.
Bad None to speak of. The Final Word Its cost per gigabyte of $1.26 is competitive for a large external drive, so if you need that many gigs, the My Book is worth considering.
Bottom line Its cost per gigabyte of $1.26 is competitive for a large external drive, so if you need that many gigs, the My Book is worth considering.
70%
smh.com.au
Updated:
2011-11-06 06:21:17
Back-ups have been a necessary if unappealing chore since the first computer user accidentally deleted a much-needed file. But long gone are the days when you could store important documents on a floppy disk. It didnt take long befo...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital My Book Premium Edition, 750 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C7500N My Book Premium Edition, 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 500 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C5000N My Book Premium Edition, 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C1600N My Book Premium Edition, 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 750 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C7500E My Book Premium Edition, 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)