location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7733 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 09:49:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,5 GB DDR2 667 MHz
  • - 200-pin SO-DIMM
  • - CAS latency: 2.5
  • - ECC
Warranty: 3 years Customer Replaceable Unit.
Long product name Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC :
The long product name of Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory
More>>>
Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC:
The official description of Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Double Data Rate PC2-5300 memory offers data transfer rates up to 5300MB/sec to help increase the performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall notebook system performance and allow more multi-tasking which can save both time and hassle.

Features & Benefits:

• ThinkPad DDR2 memory performance:
- PC2-5300 DDR2 memory technology provides up to five times the memory performance of traditional SDRAM
- Maximum data transfer rate of 5300 MB/sec. Note that data transfer rates vary and are often less than the maximum possible
• One stop responsibility and accountability:
- ThinkPad and Lenovo testing ensures compatibility with notebook systems
- Only ThinkPad and Lenovo memory will assume ThinkPad and Lenovo notebook systems limited warranty
- Strict ThinkPad and Lenovo memory requirements and review of manufacturing processes deliver world renowned ThinkPad and Lenovo quality
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM
• PC2-5300 DDR2 modules are compatible when mixed with PC2-4200 and -3200 DDR2 modules, but will default to the lower speed.

Short summary description Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC:
This short summary of the Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory, 0,5 GB, DDR2, 667 MHz, 200-pin SO-DIMM

Long summary description Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC:
This is an auto-generated long summary of Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory memory module 0,5 GB 667 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 512MB PC2-5300 CL5 Non-Parity DDR2 SDRAM SODIMM Memory. Internal memory: 0,5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5, ECC

Features
CAS latency
2.5
Internal memory *
0,5 GB
Internal memory type *
DDR2
Memory clock speed *
667 MHz
Memory form factor *
200-pin SO-DIMM
ECC *
Yes
Lead plating
Gold
Weight & dimensions
Width
68 mm
Depth
32 mm
Height
4 mm
Other features
Supported data transfer rates
5300 MB/sec