location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon X1300PRO 256MB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon X1300PRO 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-HP136
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D Radeon X1300PRO 256MB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit 800 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name CLUB3D Radeon X1300PRO 256MB GDDR2 :
The long product name of CLUB3D Radeon X1300PRO 256MB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon X1300PRO 256MB DDR2, PCI-E
More>>>
CLUB3D Radeon X1300PRO 256MB GDDR2:
The official description of CLUB3D Radeon X1300PRO 256MB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Radeon® X1300Pro is a completely new generation of graphics based on latest 3D Technologies. In fact it is a derivative of the ATI™ high end X1800 family to bring high performance graphics technology to the discrete desktop market on extremely sharp pricing levels. The Club 3D Radeon® X1300Pro is targeted to the more 3D games orientated PC user. It combines the excellent desktop capabilities for Home and Office applications of the X1300 with more rendering power for 3D games by having higher clock speeds.

Heatpipe VGA Cooling
The Club 3D X1300 Pro is using advanced Heatpipe cooling technology to make noiseless operation possible. The heat of the GPU, is spread out over two large heatsinks mounted on the Club 3D X1300 Pro. This technology, combined with the full acceleration for multimedia content and HDTV capabilites makes this product he best solution for your multimedia and family entertainment system.

High Performance Memory Controller
- Fully associative texture, color, and Z/stencil cache designs
- Hierarchical Z-buffer with Early Z test
- Lossless Z Compression (up to 48:1)
- Fast Z-Buffer Clear
- Z/stencil xache optimized for real-time shadow rendering

Ultra-Threaded Shader Engine
- Support for Microsoft® DirectX® 9.0 • Shader Model 3.0 programmable vertex and pixel shaders in hardware
- Full speed 128-bit floating point processing for all shader operations
- Up to 128 simultaneous pixel threads
- Dedicated branch execution units for high performance dynamic branching and flow control
- Dedicated texture address units for improved efficiency
- 3Dc+ texture compression
- High quality 4:1 compression for normal maps and two-channel data formats
- High quality 2:1 compression for luminance maps and single-channel data formats
- Multiple Render Target (MRT) support
Render to vertex buffer support
- Complete feature set also supported in OpenGL® 2.0

Advanced Image Quality Features
- 64-bit floating point HDR rendering supported throughout the pipeline
- Includes support for blending and multi-sample anti-aliasing
- 32-bit integer HDR (10:10:10:2) format supported throughout the pipeline
Includes support for blending and multi-sample anti-aliasing
- 2x/4x/6x Anti-Aliasing modes
Multi-sample algorithm with gamma correction, programmable sparse sample patterns, and centroid sampling
New Adaptive Anti-Aliasing feature with Performance and Quality modes
Temporal Anti-Aliasing mode
Lossless Color Compression (up to 6:1) at all resolutions, including widescreen HDTV resolutions
- 2x/4x/8x/16x Anisotropic Filtering modes
- Up to 128-tap texture filtering
- Adaptive algorithm with Performance and Quality options
- High resolution texture support (up to 4k x 4k)

Avivo™ Video and Display Engine
High performance programmable video processor
- Accelerated MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264 decoding (including DVD/HD-DVD/Blu-ray playback), encoding & transcoding
DXVA support
- De-blocking and noise reduction filtering
- Motion compensation, IDCT, DCT and color space conversion
- Vector adaptive per-pixel de-interlacing
3:2 pulldown (frame rate conversion)
- Seamless integration of pixel shaders with video in real time
- HDR tone mapping acceleration
Maps any input format to 10 bit per channel output
- Flexible display support
- Dual integrated DVI transmitters (one dual-link + one single-link)
DVI 1.0 / HDMI compliant and HDCP ready
- Dual integrated 10 bit per channel 400 MHz DACs
- 16 bit per channel floating point HDR and 10 bit per channel DVI output
- Programmable piecewise linear gamma correction, color correction, and color space conversion (10 bits per color)
- Complete, independent color controls and video overlays for each display
- High quality pre- and post-scaling engines, with underscan support for all outputs
- Content-adaptive de-flicker filtering for interlaced displays
- Xilleon™ TV encoder for high quality analog output
- YPrPb component output for direct drive of HDTV displays*
- Spatial/temporal dithering enables 10-bit color quality on 8-bit and 6-bit displays
- Fast, glitch-free mode switching
VGA mode support on all outputs

HyperMemory™ 2
- 2nd generation virtual memory management technology
- Improved PCI Express transfer efficiency
- Supports rendering to system memory as well as local graphics memory

Short summary description CLUB3D Radeon X1300PRO 256MB GDDR2:
This short summary of the CLUB3D Radeon X1300PRO 256MB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon X1300PRO 256MB, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description CLUB3D Radeon X1300PRO 256MB GDDR2:
This is an auto-generated long summary of CLUB3D Radeon X1300PRO 256MB GDDR2 based on the first three specs of the first five spec groups.

CLUB3D Radeon X1300PRO 256MB. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
600 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
800 MHz
Number of pipelines
4
Ports & interfaces
Dual VGA
No
TV-out
Yes
Video in
No
DVI ports quantity
2
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Performance
Dual Link DVI *
Yes
Full HD
Yes
Dual DVO
No
Power
Minimum system power supply *
350 W
System requirements
Minimum system requirements
CD-ROM PCIe (x16)
Minimum processor
Intel Pentium / AMD Athlon
Minimum RAM
128 MB
Packaging content
Bundled software
Power DVD 5 MCE PowerDirector Express 3 PowerProducer 3 Medi@show E-Manual & Driver CD
Other features
Mac compatibility
No
Cable type
S-video/Composite
Compatible operating systems
Microsoft Windows XP/x64, MCE Microsoft Windows 2000 Linux
Compatible products
PC
Brand Image Product code Product Stock Price from
CLUB3D Radeon X1300 256MB GDDR2 CLUB3D Radeon X1300 256MB GDDR2
(show image)
CGAX-136A Radeon X1300 256MB 0.00
(excl. VAT)
0 (incl. VAT)