location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SURTRK rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SURTRK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURTRK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304205494 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC SURTRK rack accessory :
The long product name of APC SURTRK rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT 19" Rail Kit for Smart-UPS RT 1000/2000VA
More>>>
APC SURTRK rack accessory:
The official description of APC SURTRK rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes: Installation guide, Mounting Hardware, Rack Mounting brackets, Screws .

Short summary description APC SURTRK rack accessory:
This short summary of the APC SURTRK rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC SURTRK, Grey, 2,73 kg, 695 x 114 x 70 mm, 3,18 kg, 527 x 89 x 44 mm

Long summary description APC SURTRK rack accessory:
This is an auto-generated long summary of APC SURTRK rack accessory based on the first three specs of the first five spec groups.

APC SURTRK. Product colour: Grey. Weight: 2,73 kg. Package dimensions (WxDxH): 695 x 114 x 70 mm, Package weight: 3,18 kg. Dimensions (WxDxH): 527 x 89 x 44 mm

Features
Product colour *
Grey
Weight & dimensions
Weight
2,73 kg
Packaging data
Package dimensions (WxDxH)
695 x 114 x 70 mm
Packaging data
Package weight
3,18 kg
Logistics data
Harmonized System (HS) code
85389099
Other features
Dimensions (WxDxH)
527 x 89 x 44 mm
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)