location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EM718AA card reader Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM718AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM718AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780248298 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:04:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Long product name HP EM718AA card reader Internal :
The long product name of HP EM718AA card reader Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

480Mbps, 3.5", PCI
More>>>
HP EM718AA card reader Internal:
The official description of HP EM718AA card reader Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Media Card Reader with PCI Card lets you read and write files from your computer to different types of media. Features 4 dedicated slots to accommodate 16 types of media as well as pass through USB 2.0 port. Files can be copied, edited, and stored.

Short summary description HP EM718AA card reader Internal:
This short summary of the HP EM718AA card reader Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP EM718AA, CF, miniSD, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SmartMedia, xD, 3.5,5.25", 480 Mbit/s, 1,82 kg, 145 x 148,9 x 42,7 mm

Long summary description HP EM718AA card reader Internal:
This is an auto-generated long summary of HP EM718AA card reader Internal based on the first three specs of the first five spec groups.

HP EM718AA. Compatible memory cards: CF, miniSD, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SmartMedia, xD, Supported drive bays: 3.5,5.25", Data transfer rate: 480 Mbit/s. Weight: 1,82 kg. Dimensions (WxDxH): 145 x 148,9 x 42,7 mm

Performance
Compatible memory cards *
CF, miniSD, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SmartMedia, xD
Internal *
Yes
Supported drive bays
3.5, 5.25"
Data transfer rate
480 Mbit/s
Weight & dimensions
Weight
1,82 kg
Other features
Dimensions (WxDxH)
145 x 148,9 x 42,7 mm