location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-003-3AGB-C 3-Port USB-C Hub - USB 3.x (5Gpbs) Hub Ports, Gigabit Ethernet, 60W PD Charging, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-003-3AGB-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209184 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects you to a wired Ethernet network when Wi-Fi is slow or unavailable
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Accepts up to 3 USB peripherals, turning your laptop into a mini workstation
  • - USB-A fast-charging port provides up to 5V 1.5A (7.5W) of power
  • - Powers and charges PD Charging-compliant devices, such as MacBooks and Chromebooks
Warranty: 3-year limited
Long product name Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black :
The long product name of Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Port USB-C Hub - USB 3.x (5Gpbs) Hub Ports, Gigabit Ethernet, 60W PD Charging, Black
More>>>
Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
The official description of Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C Hub Connects to Your Device’s USB-C or Thunderbolt 3 Port
This USB 3.1 hub expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for connecting to a wired Gigabit Ethernet network, adding a thumb drive and other USB peripherals, and powering and charging a PD Charging-compliant mobile device—all at the same time.

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Connects Up to 3 USB-A Peripherals
Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer, and the dedicated fast-charging port provides up to 5V 1.5A (7.5W) for charging smartphones and other mobile devices. All ports support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note
: Host must support USB OTG (On-the-Go).

Charges a Connected Device
The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the USB-C network adapter is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 60W. Note
: USB-C PD port does not support Quick Charge (QC).

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB 3.1 hub requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go. Plug it into your laptop for instant network connection.

Short summary description Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This short summary of the Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-003-3AGB-C, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 5000 Mbit/s, Black, Vietnam, Gigabit Ethernet

Long summary description Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of Tripp Lite U460-003-3AGB-C interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Tripp Lite U460-003-3AGB-C. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 5000 Mbit/s, Product colour: Black, Country of origin: Vietnam. Ethernet interface type: Gigabit Ethernet. Power source type: USB, Output current: 1,5 A. Weight: 40 g

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ports quantity *
5
Ethernet LAN (RJ-45) ports
1
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Plug and Play
Yes
Country of origin
Vietnam
Network
Ethernet interface type
Gigabit Ethernet
Power
Power source type
USB
Output current
1,5 A
USB powered
Yes
Weight & dimensions
Weight
40 g
Packaging data
Package width
140 mm
Package depth
100,1 mm
Package height
25,4 mm
Package weight
90 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Logistics data
Master (outer) case width
294,9 mm
Master (outer) case length
135,1 mm
Master (outer) case height
134,6 mm
Master (outer) case weight
910 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209181
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
United States 1 distributor(s)