location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beard trimmer BT3236/14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT3236/14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103853442 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 17:31:42
The date of the most recent change of this product data-sheet in Icecat.
Philips BT3236/14 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5mm precision settings
  • - Full metal blades
  • - 60 min cordless use/1h charge
  • - Lift & Trim system
Long product name Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black :
The long product name of Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-day beard made easy
More>>>
Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black:
The official description of Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This trimmer with the innovative Lift & Trim system lifts and captures more low-lying hairs for efficient, even trimming results. This way you will easily achieve the 3-day stubble, short beard or long beard look you want.

Short summary description Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black:
This short summary of the Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 3000 BT3236/14, Washable, Oil-free maintenance, AC/Baterry, Black

Long summary description Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 3000 BT3236/14 beard trimmer AC/Baterry 40 2 cm Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 3000 BT3236/14. Minimum hair length: 0,5 mm, Maximum hair length: 2 cm, Cutter width: 3,2 cm. Product colour: Black, Blade material: Metal. Power source: AC/Baterry, Operating time: 60 min, Battery type: Built-in battery

Performance
Cutter width
3,2 cm
Number of length steps *
40
Minimum hair length *
0,5 mm
Maximum hair length *
2 cm
Step precise
0,5 mm
Wet & Dry *
No
Trimming styles
Long beard, Short beard, Stubble look
Control type
Rotary
Hair comb
Yes
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Design
Product colour *
Black
Easy to grip
Yes
Cordless
Yes
Blade material
Metal
Power
Power source *
AC/Baterry
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
60 min
Charging time
1 h
AC input voltage
100 - 240 V
Battery low indication
Yes
Battery LED indicator
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Pouch
Yes
Battery
Rechargeable battery
Yes