Fujitsu logo

Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168872
Info modified on:
19 Jul 2024, 20:11:50
Long product name Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:

PRIMERGY TX100 S1, Mini Tower, Intel Xeon E3110 (3.00GHz, 6MB, 1333MHz, 65W), 2GB DDR2 800MHz RAM, 1000GB (2x 500GB) SATA 7200rpm 3.5" HDD, Gigabit Ethernet, DVD Supermulti

Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:

Enter the world of servers
The PRIMERGY TX100 S1 is your entry to the world of servers. It is the perfect system for SMEs looking to centralize their IT infrastructure, and offers a great price-performance ratio. Moreover, the TX100 S1 is very silent and energy efficient making it an excellent choice for any office environment. The 85% efficient power
supply unit minimizes costs, as well as the environmental impact. The use of data security features such as ECC memory and RAID 0/1 ensures around-the-clock reliability. Finally, the TX100 S1 offers a choice of Intel® processors suited to the needs of SMEs.

Main Features
-Great price-performance ratio.
-High energy efficiency with 85% efficiency power supply unit (PSU), EPA 5.0 compliant.
-Low noise levels.
-Server reliability thanks to the use of components such as Intel 3200 server chipset, ECC memory and RAID 0/1.
-Flexibility.

Benefits
-With a choice of processors (from Intel® Pentium® to Intel® Xeon® processor ) and budget options to choose from, the PRIMERGY TX100 S1 offers an excellent price-performance ratio.
-Benefit from Fujitsu’s pioneering experience in Green IT - save money and minimize environmental impact.
-Effective air flow design ensures a silent system for an efficient working environment.
-Keep business processes going - 24x7.
-Available with two different base units with either a maximum of either 2 or 4 hard disks.

Short summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX100 S1, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 1 TB, Mini Tower

Long summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX100 S1. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Mini Tower

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.