location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Coolpad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolpad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA241E
Category:
Accessories used with notebooks (small computers) such as cases.
Laptop Accessories Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus Coolpad :
The long product name of Targus Coolpad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coolpad
More>>>
Targus Coolpad:
The official description of Targus Coolpad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Coolpad improves the cooling efficiency of your notebook by raising the back and increasing the airflow around the computer. This helps to protect notebooks that run hot or are over-worked, and furniture, from heat damage. The pad consists of an upper and lower surface and the upper surface can swivel independently of the lower surface. As well as improving cooling efficiency the Coolpad makes it easy to share the notebook display with someone next to you. Additionally the elevated back ensures that peripheral ports are more easily accessible (e.g. PCMCIA slots, video, parallel and serial ports).
Improves the heat dissipation and cooling efficiency of your notebook computer
Perfect for presentations - rotates 360 degrees and elevates your notebook
Protects furniture from heat and your notebook from spilt liquids
Provides easy access to peripheral ports
Adjustable keyboard tilt
Soft rubber that really grips any notebook
Nothing to attach, just place any notebook on it and you ready to go

Short summary description Targus Coolpad:
This short summary of the Targus Coolpad data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Coolpad, Black, 420 g, 280 x 220 x 10 mm

Long summary description Targus Coolpad:
This is an auto-generated long summary of Targus Coolpad based on the first three specs of the first five spec groups.

Targus Coolpad. Product colour: Black. Weight: 420 g. Dimensions (WxDxH): 280 x 220 x 10 mm

Features
Product colour *
Black
Weight & dimensions
Weight
420 g
Other features
Dimensions (WxDxH)
280 x 220 x 10 mm
Country Distributor
United Kingdom 1 distributor(s)