location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-70 camera housing Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-70/E
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS-70 camera housing Beige :
The long product name of D-Link DCS-70 camera housing Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-70 Network Camera Outdoor Enclosure with Power Supply, Heater, & Blower, Industrial Grade
More>>>
D-Link DCS-70 camera housing Beige:
The official description of D-Link DCS-70 camera housing Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCS-70 Network Camera Enclosure includes a built-in heater, blower and power supply and is certified for protection against heavy jets of water and other elements.

The D-Link® Dome Camera Enclosure DCS-70 provides a cost-effective solution for protecting your D-Link Network Camera from the rigors of outdoor use. The fixed-type dome enclosure includes a heavy duty, angle-adjustable mounting bracket that can be used to secure the camera on a vertical or horizontal surface. Maximize the full potential of your D-Link Network Cameras to secure and protect your business.

The DCS-70 is a dome-type enclosure and is designed for use with D-Link's motorized pan and tilt cameras. This IP66 certified enclosure protects your camera against dust and heavy jets of water. Camera installation is simplified with the built-in power supply, while the heater and blower keeps your camera in proper operating temperatures.

Short summary description D-Link DCS-70 camera housing Beige:
This short summary of the D-Link DCS-70 camera housing Beige data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-70, -20 - 45 °C, 5 - 95%, 218 mm, 225 mm, 3,4 kg, Beige

Long summary description D-Link DCS-70 camera housing Beige:
This is an auto-generated long summary of D-Link DCS-70 camera housing Beige based on the first three specs of the first five spec groups.

D-Link DCS-70. Depth: 218 mm, Height: 225 mm, Weight: 3,4 kg. Product colour: Beige. Power requirements: 90 - 264V AC, 12V DC, 3A

Operational conditions
Operating temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Depth
218 mm
Weight & dimensions
Height
225 mm
Weight
3,4 kg
Colour
Product colour
Beige
Power
Power requirements
90 - 264V AC, 12V DC, 3A