location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WD548AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD548AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD548AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962734094 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:48:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Warranty: 3 Years
Long product name HP WD548AA laptop spare part Battery :
The long product name of HP WD548AA laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-cell, 10.8V, 55Wh, Black
More>>>
HP WD548AA laptop spare part Battery:
The official description of HP WD548AA laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- A long lifecycle and warranty, a durable, safety-conscious design, and reliability testing make the HP Long Life Notebook Battery the smart choice for your HP notebook PC.
- For ultimate peace of mind, cost-effectiveness and minimal environmental impact, the HP Long Life Battery has a life span of up to three years. And it's backed by a warranty three times as long as most Li-Ion notebook batteries' life span.
- The HP Long Life Notebook Battery has an insulating safety wrap that encloses the cells, fire-retardant casing, and barrier walls that isolate cells from the Printed Circuit Assembly (PCA), presenting a liquid and thermal barrier.
- Genuine HP batteries are designed for and tested with all compatible HP notebook PCs, so you can be sure you're getting the best possible battery solution for your PC.
- There's no need for technical assistance when it's time to replace your battery. You can easily do it yourself in a matter of minutes - no special tools or expertise required.

Short summary description HP WD548AA laptop spare part Battery:
This short summary of the HP WD548AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP WD548AA, Battery

Long summary description HP WD548AA laptop spare part Battery:
This is an auto-generated long summary of HP WD548AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP WD548AA. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10,8 V
Battery capacity
55 Wh
Battery capacity type
High
Weight & dimensions
Weight
328 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI55636 laptop spare part Battery
(show image)
MBI55636 MBI55636 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)