location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON CL cable lock 2,1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TARPA410E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045160936 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 22:18:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus DEFCON CL cable lock 2,1 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes a Security Base Plate for alternative locking solutions
  • - Easily attaches to any notebook computer equipped with a security lock slot
  • - Combines a 2m steel cable with a combination lock
  • - Up to 10,000 user-settable combinations
Warranty:
Long product name Targus DEFCON CL cable lock 2,1 m :
The long product name of Targus DEFCON CL cable lock 2,1 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DEFCON CL
More>>>
Targus DEFCON CL cable lock 2,1 m:
The official description of Targus DEFCON CL cable lock 2,1 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday nearly 1,000 laptop computers are stolen - protect your laptop computer and its valuable data with this affordable laptop security product - the DEFCON® CL. The DEFCON® Cable Lock (CL) is 2.1 metres of galvanized steel cable that loops around any secure object and easily attaches to your laptop computer's lock slot. Our DEFCON® CL features a user-settable combination lock with up to 10,000 possible settings. The DEFCON® CL is the first laptop computer security product to offer the benefits and convenience of a keyless security solution.

- Includes a Security Base Plate for alternative locking solutions
- Easily attaches to any notebook computer equipped with a security lock slot
- Combines a 2.1 m steel cable with a combination lock
- Up to 10,000 user-settable combinations

Short summary description Targus DEFCON CL cable lock 2,1 m:
This short summary of the Targus DEFCON CL cable lock 2,1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON CL, 2,1 m

Long summary description Targus DEFCON CL cable lock 2,1 m:
This is an auto-generated long summary of Targus DEFCON CL cable lock 2,1 m based on the first three specs of the first five spec groups.

Targus DEFCON CL. Cable length: 2,1 m, Cable diameter: 4 mm, Width: 3 mm. Package width: 70 mm, Package depth: 155 mm, Package height: 220 mm. Quantity per pallet: 608 pc(s), Master (outer) case width: 355 mm, Master (outer) case length: 370 mm

Weight & dimensions
Cable length *
2,1 m
Cable diameter
4 mm
Width
3 mm
Depth
2000 mm
Height
3 mm
Weight
200 g
Packaging data
Package width
70 mm
Package depth
155 mm
Package height
220 mm
Package weight
310 g
Logistics data
Harmonized System (HS) code
83014090
Logistics data
Quantity per pallet
608 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
370 mm
Master (outer) case height
265 mm
Master (outer) case weight
6,19 kg
Quantity per master (outer) case
16 pc(s)
Shipping (inner) case width
16,6 cm
Shipping (inner) case length
17,3 cm
Shipping (inner) case height
23,1 cm
Shipping (inner) case net weight
1,13 kg
Quantity per shipping (inner) case
4 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)