location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B090-A9M Modular Serial Adapter (DB9 M to RJ45 F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B090-A9M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332149909 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:50:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DB9M - RJ45 Modular Serial Adapter
  • - Use with Tripp Lite UPS Systems to Tripp Lite Console Servers
  • - Monitor Power Backup systems via IP
Warranty: Lifetime limited
Long product name Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige :
The long product name of Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Modular Serial Adapter (DB9 M to RJ45 F)
More>>>
Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige:
The official description of Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite B090-A9M to connect UPS with DB9 serial ports, to Tripp Lite B096-016, and B096-048 Console Servers. Allows for IP access to your power backup systems. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports.

DB9M - RJ45 Modular Serial Adapter
Slotted Thumbscrews for secure connections
Wired for DB9 Serial UPS Connections

Short summary description Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige:
This short summary of the Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B090-A9M, DB9, RJ45, Beige

Long summary description Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige:
This is an auto-generated long summary of Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige based on the first three specs of the first five spec groups.

Tripp Lite B090-A9M. Connector 1: DB9, Connector 2: RJ45. Product colour: Beige

Ports & interfaces
Connector 1 *
DB9
Connector 2 *
RJ45
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Beige
Country of origin
China
Compatible products
Tripp Lite B092-016, B096-016, B096-048
Packaging data
Package width
6,4 mm
Package depth
12,7 mm
Package height
6,4 mm
Packaging data
Package weight
20 g
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332149906
Master (outer) case width
111,8 mm
Master (outer) case length
182,9 mm
Master (outer) case height
50,8 mm
Master (outer) case weight
270 g
Harmonized System (HS) code
8536,69,8000
Brand Image Product code Product Stock Price from
Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige
(show image)
B090-A9F B090-A9F Modular Serial Adapter Straight-Through Wiring (DB9 F to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige
(show image)
B090-A9F-X B090-A9F-X Modular Serial Adapter Crossover Wiring (DB9 F to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)