location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-TZ8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ8EB-K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 4x
  • - Face tracking
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black :
The long product name of Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-TZ8 - 12.1M. 4000x3000, 1/2.33" CCD, 12x opt./4x dig., f=4.1-49.2mm, AV Output (NTSC/PAL), USB2.0
More>>>
Short summary description Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This short summary of the Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ8, 12,1 MP, 4000 x 3000 pixels, CCD, 12x, HD, Black

Long summary description Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ8. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 214 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 12:38:47
Uk has collected 40 expert reviews for Panasonic Lumix DMC-TZ8 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 12:38:35
The TZ8 is a cut-down version of the Panasonic TZ10, and costs around £75 less. The two models are very similar and their photo-taking abilities are identical. What you don’t get here is the TZ10’s GPS tagging, its 3in, 460,000-dot screen and its abili...
Bottom line Not as luxurious as the TZ10, but delivers high quality photos and videos, a big zoom and a pocket-friendly design at an extremely attractive price...
100%
digitalversus.com
Updated:
2011-09-23 12:38:35
Multi-aspect sensor Unlike the TZ6, the TZ8 features the same sensor as its high-end counterpart, the TZ10. In fact, the TZ8 has the same multi-aspect sensor that was first seen in the TZ7.Although the 14-Megapixel sensor is 1/2.33" in size, the lens...
Good Pluses, Picture quality up to 400 ISO, Priority modes and automatic subject tracking when focusing, Good optical stabilisation, Versatile 12x zoom on a compact body, Instant switching from wide angle to telephoto...
Bad Minuses, Performance at highsensitivities could be better, Graphic interface a little outdated, E.Zoom function is disappointing, Video recorded in Mjpeg with mono sound, 230,000pixel screen...
80%
trustedreviews.com
Updated:
2011-09-23 12:38:38
Panasonic's TZ range of compacts has produced cameras with impressive zoom lengths for a fair few years now, of which the TZ8 is one of the latest additions. This slim camera somehow manages to contain a 12x optical zoom, making it TARDIS-like in its abil...
90%
techadvisor.co.uk
Updated:
2011-09-23 12:38:40
Product Code: HKCR-PZS5SL Compared with some feature-packed competitors, the Panasonic Lumix DMC-ZS5 is a solid, no-nonsense pocket megazoom camera. Emphasizing smooth, versatile performance, its 12X-optical-zoom lens (25mm to 300mm) offers quiet mot...
Bottom line The Panasonic Lumix DMC-ZS5 gets our recommendation as a dual-purpose camera for stills and video, thanks to its silent, quick-focusing, and far-reaching zoom lens. You may want to look elsewhere if you're craving wow-factor features, and you may want...
70%
T3.com
Updated:
2011-09-23 12:38:43
Panasonic was one of the first manufacturers to design a compact camera with a large optical zoom, with the Lumix TZ1 way back in 2006. It’s latest incarnation is the 12MP Lumix TZ8, released alongside the GPS-touting TZ10 earlier this year. At...
Good Great pictures, Versatile 12x zoom, Sharp and bright LCD screen Helpful range of manual options...
Bad Macro shots can lack minute detail, No HDMI, Bulky...
Bottom line Panasonic's superb big-zoom compact packs a killer combination of versatility and simplicity. It's the best value compact you can get right now...
100%
techadvisor.co.uk
Updated:
2011-09-23 12:38:43
Product Code: DMCTZ8EFK The Panasonic LUMIX DMC-TZ8 is one of the most versatile compact digital cameras on the market: it has a 25mm wide angle lens with a 12x zoom, a 12.1-megapixel sensor and manual exposure controls. It also packs optical image...
Bottom line We were excited to see if Panasonic could improve on last year's excellent Travel Zoom camera, the LUMIX DMC-TZ7, but alas the Panasonic LUMIX DMC-TZ8 falls short. The only improvements over its predecessor are a higher megapixel count and better plac...
60%
Cameras.co.uk
Updated:
2011-09-23 12:38:47
The Panasonic Lumix DMC TZ8 is an excellent digital camera. Panasonic have included plenty of features and picture quality compares very well with all other cameras of this type. I could not find any real weaknesses and if I was looking to buy this ty...
85%
techradar.com
Updated:
2011-09-23 12:38:47
Pitched at family snappers and travellers looking for a lot of power in a compact body, the Panasonic Lumix DMC-TZ8 is the follow-up to the popular DMC-TZ6.The svelte Lumix DMC-TZ8 offers a 12.1 megapixel sensor with a proper 12x optical zoom, along with...
Good Lens, Intelligent Exposure and AF functions, Metering system, Noise o.k. until ISO 800, 720p movie recording...
Bad Not as good as D-SLR although price quite similar, Fiddly controls for aperture etc, Some Intelligent functions have little effect...
Bottom line Although this camera is great for a compact, we can't help feeling that for an extra bit more cash, you could get a fully fledged D-SLR...
80%
pocket-lint.com
Updated:
2011-09-23 12:38:47
The Panasonic Lumix DMC-TZ8 (known as the ZS5 in the US) is a step-down from the company's TZ10 model, which most notably features a GPS and a few tweaks to differentiate it from the smaller brother. It falls into Panasonic's line of "super zoom" comp...
Good Little distortion off the 12x lens, manual controls, focus lock works well...
Bad No HDMI, menus not the most user friendly, mono mic, HD video format not the best...
Bottom line Panasonic pitches the Lumix DMC-TZ8 as an ideal travel companion and for many it will be. The combination of creative control through the manual settings, the wide zoom range and HD video capture make it a good all-rounder. The performance and image qu...
80%
goodgearguide.com.au
Updated:
2011-11-08 17:31:56
Panasonic's LUMIX DMC-TZ8 is one of the most versatile compact digital cameras on the market: it has a 25mm wide angle lens with a 12x zoom, a 12.1-megapixel sensor and manual exposure controls. It also packs optical image stabilisation, comprehensive and accurate focus modes, as well as high-definition video recording. The problem is that its image quality isn’t great; in fact, it’s not an improvement over last year’s excellent Travel Zoom camera, the LUMIX DMC-TZ7. Panasonic LUMIX DMC-TZ8 p...
Good Compact, 14x zoom, good focusing, high-definition video recording in ACHD Lite...
Bad Poor mid-to-high ISO performance, soft image quality at smallest aperture, E.Zoom button is redundant, changing shooting modes alters the lens position, no dedicated video recording button...
Bottom line We were excited to see if Panasonic could improve on last year's excellent Travel Zoom camera, the LUMIX DMC-TZ7, but alas the Panasonic LUMIX DMC-TZ8 falls short. The only improvements over its predecessor are a higher megapixel count and better placemen...
55%