location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 40W AC Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 40W AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WE449AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962755600 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year limited
Long product name HP Mini 40W AC Adapter power adapter/inverter Black :
The long product name of HP Mini 40W AC Adapter power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Mini 40W AC Adapter
More>>>
HP Mini 40W AC Adapter power adapter/inverter Black:
The official description of HP Mini 40W AC Adapter power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected and powered up with this portable AC adapter specially designed for your HP Mini's power needs.

• Charge your HP Mini using any standard outlet so you can keep surfing, working or playing.


• The HP Mini 40W AC Adapter is light and portable so it doesn't weigh you down when you're on the go.


• Having an extra AC Adapter at home or at the office keeps you from having to carry one around – and ensures you stay connected.


• Keep your Mini safe in the storm with built-in surge protection.

Short summary description HP Mini 40W AC Adapter power adapter/inverter Black:
This short summary of the HP Mini 40W AC Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 40W AC Adapter, Black, 160 g, 499 g, 93 x 40 x 30 mm, 9,4 cm (3.7"), 245 x 118 x 65 mm

Long summary description HP Mini 40W AC Adapter power adapter/inverter Black:
This is an auto-generated long summary of HP Mini 40W AC Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

HP Mini 40W AC Adapter. Product colour: Black. Weight: 160 g. Package weight: 499 g. Dimensions (WxDxH): 93 x 40 x 30 mm, Size (imperial): 9,4 cm (3.7"), Package dimensions (WxDxH): 245 x 118 x 65 mm

Design
Product colour *
Black
Weight & dimensions
Weight
160 g
Packaging data
Package weight
499 g
Other features
Dimensions (WxDxH)
93 x 40 x 30 mm
Weight (imperial)
0,159 kg (0.35 lbs)
Size (imperial)
9,4 cm (3.7")
Package dimensions (WxDxH)
245 x 118 x 65 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA2014 power adapter/inverter Indoor Black
(show image)
MBA2014 MBA2014 0.00
(excl. VAT)
0 (incl. VAT)