location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB102 3,81 cm (1.5") 69 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB102.ATLFBL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GB102 3,81 cm (1.5") 69 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 3,81 cm (1.5") 128 x 128 pixels
  • - 950 mAh
More>>>
Short summary description LG GB102 3,81 cm (1.5") 69 g White:
This short summary of the LG GB102 3,81 cm (1.5") 69 g White data-sheet is auto-generated and uses the product title and the first six key specs.

LG GB102, Bar, 3,81 cm (1.5"), 128 x 128 pixels, 950 mAh, White

Long summary description LG GB102 3,81 cm (1.5") 69 g White:
This is an auto-generated long summary of LG GB102 3,81 cm (1.5") 69 g White based on the first three specs of the first five spec groups.

LG GB102. Form factor: Bar. Display diagonal: 3,81 cm (1.5"), Display resolution: 128 x 128 pixels. Battery capacity: 950 mAh, Standby time (2G): 100 h. Weight: 69 g. Product colour: White

Design
Product colour *
White
Display
Display diagonal *
3,81 cm (1.5")
Display resolution *
128 x 128 pixels
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
0,1 MB
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Polyphonic rings quantity
16
Power
Battery capacity *
950 mAh
Talk time (2G) *
4 h
Standby time (2G) *
100 h
Weight & dimensions
Weight *
69 g
Width
45 mm
Depth
13,7 mm
Height
102 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Stopwatch
Vibrating alert
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:32:02
Uk has collected 1 expert review for LG GB102 3.81 cm (1.5") 69 g White and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%