location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP External USB DVD RW Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB DVD RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VV827AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962564141 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year limited
Long product name HP External USB DVD RW Drive optical disc drive :
The long product name of HP External USB DVD RW Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB DVD Drive
More>>>
HP External USB DVD RW Drive optical disc drive:
The official description of HP External USB DVD RW Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP External USB DVD Drive provides up to 8X USB powered double-layer recording. Share up to 8.5GB of video, photos, and presentations on one double-layer disc, and quickly store, back up, and transport files on DVDs and CDs. Plus you can label discs with LightScribe.

Technical features

- Connect to your HP PC quickly and easily via USB cable
- Sleek and compact design in a durable aluminum casing is great to take with you anywhere
- Back-up, store, install software and more with the HP External USB DVD Drive.

Short summary description HP External USB DVD RW Drive optical disc drive:
This short summary of the HP External USB DVD RW Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP External USB DVD RW Drive, 8x, 365 g, 710 g, 240 x 220 x 60 mm, 146 x 152 x 18 mm

Long summary description HP External USB DVD RW Drive optical disc drive:
This is an auto-generated long summary of HP External USB DVD RW Drive optical disc drive based on the first three specs of the first five spec groups.

HP External USB DVD RW Drive. DVD+R write speed: 8x. Weight: 365 g, Package weight: 710 g. Package dimensions (WxDxH): 240 x 220 x 60 mm, Dimensions (WxDxH): 146 x 152 x 18 mm

Design
Internal *
No
Writing speed
CD write speed *
Yes
CD rewrite speed
Yes
DVD+R write speed *
8x
Reading speed
CD read speed *
Yes
Weight & dimensions
Weight
365 g
Package weight
710 g
Other features
Package dimensions (WxDxH)
240 x 220 x 60 mm
Dimensions (WxDxH)
146 x 152 x 18 mm
USB 2.0 ports quantity
1
Country Distributor
United Kingdom 1 distributor(s)