location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3418HW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P3418HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116288503 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:21:38
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Be totally focused: Experience fewer distractions and less eye movement on this 34" wide FHD curved screen
  • - Power through your to-do list: Get more done with an ultra wide view, multitasking features and an adjustable stand
  • - It’s all in the details: A 3-sided ultrathin bezel and flicker-free screen with ComfortView optimize eye comfort, while built-in dual 9W speakers provide brilliant audio
Long product name DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey :
The long product name of DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34" IPS (2560x1080), R3800, 1000:1, 300cd/m2, 8ms, 81.7 PPI, HDMI, DP, mDP, USB
More>>>
DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey:
The official description of DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

34" wide Full HD monitor designed to help you be more productive. Featuring a curved screen so you can focus on the task at hand.

Short summary description DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey:
This short summary of the DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P3418HW, 86,4 cm (34"), 2560 x 1080 pixels, WFHD, LED, 8 ms, Black, Grey

Long summary description DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey:
This is an auto-generated long summary of DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey based on the first three specs of the first five spec groups.

DELL Professional P3418HW. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: WFHD, Display technology: LED, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 172°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

Be totally focused
Be totally focused

A 34" wide FHD curved screen with 2560x1080 resolution gives you an immersive viewing experience to help you focus on what’s in front of you. Minimize peripheral distractions, reduce eye movement and improve viewing comfort all in one stylish design.

Power through your to-do list
Power through your to-do list

Minimize distractions. Maximize productivity. A curved ultra wide screen helps you work more efficiently and get more done.

More screen real estate: See an approximately 33% increase in extended view versus a 27" FHD flat screen monitor. Optimize what you can get done with more screen content on an ultra wide 34" curved screen with an aspect ratio of 21:9.

Be a master multitasker: Organize multiple applications with Dell Easy Arrange, or use Picture-by-Picture and Picture-in-Picture to work on multiple tasks from two different PC sources, simultaneously.

Make the most of your workspace
Make the most of your workspace

When it’s time to work, your setup will help you get more done in less time.

Designed with you in mind: The adjustable stand allows you to tilt, swivel and adjust the height of your monitor for optimal working conditions.

All-around adaptability: Choose from various mounts and stands, including VESA, for a flexible workspace.

Be completely connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

It’s all in the details
It’s all in the details

Get the most out of your work with stunning visuals and powerful sound to optimize your experience.

See more: A 3-sided ultrathin bezel delivers an expansive view while you’re checking emails or working on multiple tasks.

Great audio: Powerful dual 9W speakers deliver impressive sound.

Easy on the eyes: The TUV-Certified1 flicker-free screen with ComfortView enhances eye comfort by reducing blue light emissions.

Consistent colors: 99% coverage on the sRGB spectrum provides precise colors right out of the box.

Display
Display diagonal *
86,4 cm (34")
Display resolution *
2560 x 1080 pixels
HD type *
WFHD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
2560 x 1080
Aspect ratio
21:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
172°
Viewing angle, vertical
178°
Response time (fast)
5 ms
Pixel pitch
0,312 x 0,31 mm
Pixel density
81,7 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33,5 cm
DDC/CI
Yes
sRGB coverage (typical)
99%
Screen curvature
3,8 m
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
18 W
Design
Market positioning *
Business
Product colour *
Black, Grey
Feet colour
Black, Grey
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Audio output
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
11,5 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Japanese, Portuguese, Russian
Number of OSD languages
8
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0,5 W
Power consumption (max)
120 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
4 A
Annual energy consumption
47 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 20%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 4000 m
Non-operating altitude
0 - 12191 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort to Mini DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
813,9 mm
Depth (with stand)
226,4 mm
Height (with stand)
417,6 mm
Weight (with stand)
10,1 kg
Width (without stand)
813,9 mm
Depth (without stand)
51,4 mm
Height (without stand)
368,1 mm
Weight (without stand)
6,81 kg
Bezel width (side)
7,05 mm
Bezel width (top)
8 mm
Bezel width (bottom)
2,53 cm
Packaging data
Package weight
14,6 kg
Sustainability
Doesn't contain
PVC
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
Energy efficiency class (old)
A
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer DELL Professional P3418HW LED display 86,4 cm (34") 2560 x 1080 pixels WFHD Black, Grey:
Disclaimer

Actual configuration might differ from illustration