location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Houston St. Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Houston St.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E370
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Houston St. Black :
The long product name of Belkin Houston St. Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belkin Houston Street Bag Notebook Case
More>>>
Short summary description Belkin Houston St. Black:
This short summary of the Belkin Houston St. Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Houston St., Nylon, Black, 432 mm, 279 mm, 64 mm

Long summary description Belkin Houston St. Black:
This is an auto-generated long summary of Belkin Houston St. Black based on the first three specs of the first five spec groups.

Belkin Houston St.. Material: Nylon, Product main colour: Black. Width: 432 mm, Depth: 279 mm, Height: 64 mm

Brand Image Product code Product Stock Price from
Belkin

Belkin Carry Case Nylon black f Laptop
(show image)
F8E377 Carry Case Nylon black f Laptop 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Parkway Backpack case
(show image)
F8E367EA Parkway 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Lexington Ave. Koskin Black
(show image)
F8E368-KOS Lexington Ave. Koskin 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PARKWAY BACKPACK 43,2 cm (17") Backpack case Black
(show image)
F8E367 PARKWAY BACKPACK 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Mission Street Black
(show image)
F8E156 Mission Street 0.00
(excl. VAT)
0 (incl. VAT)