Epson logo

Epson Stylus Color 1520 inkjet printer Colour 600 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51726
Info modified on:
29 Jan 2020, 08:33:09
Short summary description Epson Stylus Color 1520 inkjet printer Colour 600 x 1200 DPI A4:

Epson Stylus Color 1520, Colour, 600 x 1200 DPI, A4

Long summary description Epson Stylus Color 1520 inkjet printer Colour 600 x 1200 DPI A4:

Epson Stylus Color 1520. Colour. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.