location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ZB91EA show
Show alternative article codes used in the online market place
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Bullet Points HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7-7820HQ (8M Cache, 2.9 GHz)
  • - NVIDIA Quadro P5200 (16GB GDDR5)
  • - 16GB (2400 MHz) DDR4-SDRAM & 256GB SSD
  • - 333 x 236 x 60.9 mm, HDMI
Long product name HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7 :
The long product name of HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i7-7820HQ (8M Cache, 2.9 GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics 630, NVIDIA Quadro P5200 16GB GDDR5, Windows 10 Pro 64-bit
More>>>
HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:
The official description of HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VR this powerful is no toy
The full potential of VR is brought to life with the most powerful wearable VR PC ever created.[2] Experience what fully immersive and untethered VR can bring to your work.

Windows 10 Pro
Integrate Windows 10 Pro, the gold standard for commercial operating systems into your VR experience, complete with powerful security, collaboration, and connectivity features.

Wearable VR PC
A professional wearable VR PC that fits in a lightweight 10.25 lb/4.6 kg backpack without the need for long cords.

HP Z VR Backpack Dock
Transition in a snap between a wearable VR PC and a desktop environment with the sturdy and easily connected docking station.

NVIDIA® Quadro®P5200
Maintain total VR immersion in any situation with the latest NVIDIA® Quadro® P5200 GPU with 16 GB of memory.

HMD Compatibility
Freely choose your preferred VR HMD, or use our custom integration for the HTC Vive BE or the HP Windows Mixed Reality Headset.

Enterprise IT Management
A VR backpack solution designed with your IT systems in mind, featuring Intel® vPro™ with iAMT, TPM 2.0 security, and a commercial BIOS.

Two hot-swappable batteries
Avoid interrupted VR immersion due to unwieldy power cords or dead batteries with our dual-battery system that allows swapping power cells on the fly.

Wireless Display Connectivity
View the virtual world from the outside in real time via Miracast connection to an external display.

Intel® Core™ i7 vPro™ processor
Nothing slows you down with the with the latest 7th generation CPU design from Intel®.

32 GB Dual Channel RAM
Keep working steady under the heaviest VR data loads with 32 GB dual channel DDR4 system memory.

Military Standard Testing
A rugged, wearable VR PC that stands up to extreme durability with 120,000 hours of HP testing and is designed to pass MIL-STD 810G tests.

Backpack harness
The harness is made of durable, easy-fitting mesh designed to keep you comfortable.

Short summary description HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:
This short summary of the HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G1, 2,9 GHz, Intel® Core™ i7, i7-7820HQ, 7th gen Intel® Core™ i7, 3,9 GHz, 8 MB

Long summary description HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:
This is an auto-generated long summary of HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP Z VR Backpack G1. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HQ. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 256 GB, SSD interface: PCI Express 3.0. Discrete graphics card model: NVIDIA® Quadro® P5200, Discrete graphics card memory: 16 GB, Discrete graphics memory type: GDDR5. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X)

Untether from reality

The light, comfortable backpack design and hot swappable batteries provide unrestricted freedom within your immersive experience. Work, demonstrate, or train people with VR without getting tangled up in cords.

Extreme power takes rich content head on

Experience high-end performance VR even under the most strenuous demands of complex simulations. Best-in-class processing power and the latest high-fidelity graphic card help prevent disruptive dropped frames so you can work in VR for as long as you need.

Design and test at the speed of innovation

Take full advantage of VR’s potential using streamlined production tools. The dock lets you quickly transition back and forth between high powered desktop for content design and wearable VR PC to validate your creations.

Processor
Processor generation
7th gen Intel® Core™ i7
Processor frequency *
2,9 GHz
Processor model *
i7-7820HQ
Processor cores *
4
Processor boost frequency
3,9 GHz
Processor cache
8 MB
Bus type
DMI3
Processor threads
8
Processor family *
Intel® Core™ i7
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory
32 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Storage media *
SSD
SSD capacity
256 GB
SSD interface
PCI Express 3.0
Graphics
Discrete graphics memory type
GDDR5
Discrete graphics card model *
NVIDIA® Quadro® P5200
Discrete graphics card memory *
16 GB
On-board graphics card model
Intel® HD Graphics 630
Network
Bluetooth version
4.2
Wi-Fi standards *
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Thunderbolt ports quantity
1
Mini DisplayPorts quantity *
1
Ethernet LAN (RJ-45) ports
1
Design
Product colour *
Black
Software
Operating system installed *
Windows 10 Pro
Software
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel Smart Response Technology version
1,00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1,00
Intel TSX-NI
Yes
Intel TSX-NI version
1,00
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Weight & dimensions
Width
333 mm
Depth
236 mm
Height
60,9 mm
Weight *
4,65 kg
Packaging content
Head mounted display included *
No
Manual
Yes
Drivers included
Yes
Disclaimer HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows® functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See microsoft windows.com.
[2] Based on backpack VR PCs as of July 20, 2017 and power based on processor, graphics and memory.
[3] Weight will vary by configuration.
[4] VR Headset sold separately.
[5] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows®8 or Windows 7 drivers on www.support.hp.com.
[6] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care.