location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD1010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965906248
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:46:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh :
The long product name of CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery for Digital Camera 2Wh Li-ion 3.7V 700mAh Canon NB-4L
More>>>
Short summary description CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh:
This short summary of the CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBD1010, 720 mAh, 3,7 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh:
This is an auto-generated long summary of CoreParts MBD1010 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh based on the first three specs of the first five spec groups.

CoreParts MBD1010. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh, Purpose: Camera. Width: 35 mm, Depth: 5 mm, Height: 40 mm. Package width: 86 mm, Package depth: 29 mm, Package height: 76 mm

Brand Image Product code Product Stock Price from
Canon NB-4L 800 mAh Canon NB-4L 800 mAh
(show image)
9763A001 NB-4L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)