location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56681 above ground pool Framed pool Round 6473 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Steel Pro 12' x 30"/3.66m x 76cm Pool Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56681 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138941395 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:49:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway Steel Pro 56681 above ground pool Framed pool Round 6473 L Blue:
This short summary of the Bestway Steel Pro 56681 above ground pool Framed pool Round 6473 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56681, 6473 L, Framed pool, Adult, Blue, 23,6 kg

Long summary description Bestway Steel Pro 56681 above ground pool Framed pool Round 6473 L Blue:
This is an auto-generated long summary of Bestway Steel Pro 56681 above ground pool Framed pool Round 6473 L Blue based on the first three specs of the first five spec groups.

Bestway Steel Pro 56681. Pool type: Framed pool, Shape: Round, Capacity: 6473 L. Water filter type: Cartridge filter. Height: 760 mm, Diameter: 3,66 m, Weight: 23,6 kg. Package width: 380 mm, Package depth: 895 mm, Package height: 285 mm. Quantity per pallet: 12 pc(s), Minimum order quantity: 1 pc(s)

Features
Recommended age group *
Adult
Pool type *
Framed pool
Shape *
Round
Capacity *
6473 L
Product colour *
Blue
Maximum flow rate
1200 l/h
Frame
No
Material
PVC, Polyester
Frame material
Steel
Intrastat code
95069990
Filtering
Water filter type
Cartridge filter
Technical details
Package volume
97000 cm³
Weight & dimensions
Height
760 mm
Diameter
3,66 m
Weight
23,6 kg
Packaging data
Package width
380 mm
Package depth
895 mm
Package height
285 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
12 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)