Bestway logo

Bestway 36121 pool/beach float Multicolour Vinyl Floating island

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172539
Info modified on:
29 Mar 2024, 18:15:00
Bullet Points Bestway 36121 pool/beach float Multicolour Vinyl Floating island:
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - 2 air chambers
  • - Heavy-duty repair patch included
  • - Contents: One swim ring, heavy-duty repair patch
  • - Made in China
Long product name Bestway 36121 pool/beach float Multicolour Vinyl Floating island:

Fashion Ring Food Set

Short summary description Bestway 36121 pool/beach float Multicolour Vinyl Floating island:

Bestway 36121, Multicolour, Floating island, Vinyl, China, 910 g, 0,25 mm

Long summary description Bestway 36121 pool/beach float Multicolour Vinyl Floating island:

Bestway 36121. Product colour: Multicolour, Product type: Floating island, Material: Vinyl. Weight: 910 g, Thickness: 0,25 mm. Package width: 150 mm, Package depth: 198 mm, Package height: 55 mm. Quantity per pallet: 480 pc(s), Minimum order quantity: 12 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.