location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkSystem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7X02A06AEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889488488117 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6132 2,6 GHz
  • - 32 GB 2666 MHz DDR4-SDRAM 1 x 32
  • - Rack (1U) 750 W
Long product name Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W :
The long product name of Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 1x Xeon Gold 6132, 1x 32 GB RDIMM DDR4-2666, 1x RAID 930-8i, 8x 2.5" SATA/SAS HS, 2x PCIe x8 / 1x PCIe x16, USB 3.0, XClarity Standard, 1x 750 W Platinum, Region EMEA
More>>>
Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W:
The official description of Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo ThinkSystem SR630 is an ideal 2-socket 1U rack server for small businesses up to large enterprises that need industry-leading reliability, management, and security, as well as maximizing performance and flexibility for future growth. The SR630 server is designed to handle a wide range of workloads, such as databases, virtualization and cloud computing, virtual desktop infrastructure (VDI), infrastructure security, systems management, enterprise applications, collaboration/email, streaming media, web, and HPC.

Featuring the Intel Xeon Processor Scalable Family, the SR630 server offers scalable performance and storage capacity. The SR630 server supports up to two processors, up to 3 TB of 2666 MHz TruDDR4 memory, up to 12x 2.5-inch or 4x 3.5-inch drive bays with an extensive choice of NVMe PCIe SSDs, SAS/SATA SSDs, and SAS/SATA HDDs, and flexible I/O expansion options with the LOM slot, the dedicated storage controller slot, and up to 3x PCIe slots.

The SR630 server offers basic or advanced hardware RAID protection and a wide range of networking options, including selectable LOM, ML2, and PCIe network adapters. The next-generation Lenovo XClarity Controller, which is built into the SR630 server, provides advanced service processor control, monitoring, and alerting functions.

Combining performance and flexibility, the SR630 server is a great choice for small and medium businesses up to the large enterprise. It can provide outstanding uptime to keep business-critical applications and cloud deployments running safely. Ease of use and comprehensive systems management tools help make deployment easier. Outstanding reliability, availability, and serviceability (RAS) and high-efficiency design improve your business environment and help save operational costs.

Short summary description Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W:
This short summary of the Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSystem SR630, 2,6 GHz, 6132, 32 GB, DDR4-SDRAM, 750 W, Rack (1U)

Long summary description Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

Lenovo ThinkSystem SR630. Processor family: Intel® Xeon® Gold, Processor frequency: 2,6 GHz, Processor model: 6132. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor model *
6132
Processor frequency *
2,6 GHz
Processor boost frequency
3,7 GHz
Processor cores
14
Processor cache
19,25 MB
Motherboard chipset
Intel® C624
Memory channels supported by processor
Hexa
Number of processors installed
1
Thermal Design Power (TDP)
140 W
Processor cache type
L3
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
28
Processor operating modes
64-bit
Stepping
H0
Bus type
UPI
Number of QPI links
3
Processor codename
Skylake
Tcase
86 °C
Tjunction
86 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3J3
Scalability
S4S
Embedded options available
No
Conflict-Free processor
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 32 GB
Storage
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60, JBOD
Supported RAID controllers
1x RAID 930-8i
Hot-swap
Yes
Optical drive type *
No
Supported storage drive interfaces
SAS, Serial ATA III
Card reader integrated
No
Graphics
Discrete graphics card
No
On-board graphics card
Yes
On-board graphics card model
Matrox G200
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
2
PCI Express x16 slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Redundant fans support
Yes
Rack rails
Yes
Performance
Performance management
XClarity Standard
Trusted Platform Module (TPM)
Yes
Software
Compatible operating systems *
Microsoft Windows Server 2016 Microsoft Windows Server 2012 R2 Red Hat Enterprise Linux 7.4 Red Hat Enterprise Linux 7.3 Red Hat Enterprise Linux 6.9 Server x64 Edition SUSE Linux Enterprise Server 12 SP3 SUSE Linux Enterprise Server 12 SP2 SUSE Linux Enterprise Server 11 for AMD64/EM64TSP4 VMware vSphere 6.5 (ESXi) Update 1 VMware vSphere 6.5 (ESXi) VMware vSphere 6.0 (ESXi) Update 3
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
123541
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies installed
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
8 - 90%
Operating altitude
0 - 3050 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
434 mm
Depth
715 mm
Height
43 mm
Other features
Built-in display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-03-06 03:38:43
Uk has collected 1 expert review for Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2.6 GHz 32 GB DDR4-SDRAM 750 W and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2018-03-06 03:38:42
Sign up for our daily newsletter Lenovo's latest ThinkSystem server family is its most ambitious launch yet and in this exclusive review we bring you a first look at its new 1U rack workhorse. Covering SMBs to data centres, the ThinkSystem SR630 is desig...
Good Great value, Xeon Scalable CPUs, Plenty of storage choices, Integral NVMe ports, Slick XCC remote management...
Bad Highest core CPUs restrict storage options...
Bottom line A powerful and versatile 1U Xeon Scalable rack server capable of handling the demands of SMBs and enterprises alike...
100%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)