location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magimix Le Toaster 2 2 slice(s) 1250 W Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magimix Check ‘Magimix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Le Toaster 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAG11503
Category:
Electrical device for making toast.
Toasters Check ‘Magimix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Magimix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:02:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Magimix Le Toaster 2 2 slice(s) 1250 W Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Red
  • - Defrost function
  • - 1250 W
Warranty: 3 year Gold Seal Service guarantee
Long product name Magimix Le Toaster 2 2 slice(s) 1250 W Red :
The long product name of Magimix Le Toaster 2 2 slice(s) 1250 W Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Le Toaster 2, 1250W, red
More>>>
Short summary description Magimix Le Toaster 2 2 slice(s) 1250 W Red:
This short summary of the Magimix Le Toaster 2 2 slice(s) 1250 W Red data-sheet is auto-generated and uses the product title and the first six key specs.

Magimix Le Toaster 2, 2 slice(s), Red, 1250 W, 220-240V, 50Hz, 1,2 m, 145 x 37 x 125 mm

Long summary description Magimix Le Toaster 2 2 slice(s) 1250 W Red:
This is an auto-generated long summary of Magimix Le Toaster 2 2 slice(s) 1250 W Red based on the first three specs of the first five spec groups.

Magimix Le Toaster 2. Number of slices: 2 slice(s), Product colour: Red. Power: 1250 W, Power requirements: 220-240V, 50Hz. Cord length: 1,2 m, Slot size (LxWxH): 145 x 37 x 125 mm

Brand Image Product code Product Stock Price from
Magimix

Magimix Le Toaster 2 2 slice(s) 1250 W Black
(show image)
MAG11504 Le Toaster 2 0.00
(excl. VAT)
0 (incl. VAT)
Magimix

Magimix Le Toaster 2 2 slice(s) 1250 W Stainless steel
(show image)
MAG11516 Le Toaster 2 0.00
(excl. VAT)
0 (incl. VAT)