location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2S952LP interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discontinued and replaced by PEX2S953LP - 2 Port Low Profile Native RS232 PCI Express Serial Card with 16950 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S952LP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837170 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com PEX2S952LP user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEX2S952LP interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128-byte deep FIFO per transmitter and receiver_x000D_
  • - Automated in-band software flow control using programmable Xon/Xoff in both directions_x000D_
  • - Automated out-of-band hardware flow control using Tx/Rx/RTS/CTS/DSR/DTR/DCD/RI/GND_x000D_
  • - Compliant with PCI Express base specifications revision 1.1a_x000D_
  • - High Performance Dual Channel Oxford 950 UART_x000D_
  • - Native single-Chip, single lane PCI Express_x000D_
Warranty: Lifetime
Long product name StarTech.com PEX2S952LP interface cards/adapter Internal Serial :
The long product name of StarTech.com PEX2S952LP interface cards/adapter Internal Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Discontinued and replaced by PEX2S953LP - 2 Port Low Profile Native RS232 PCI Express Serial Card with 16950 UART (PEX2S952LP)
More>>>
StarTech.com PEX2S952LP interface cards/adapter Internal Serial:
The official description of StarTech.com PEX2S952LP interface cards/adapter Internal Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 RS-232 serial ports to your standard or small form factor computer through a PCI Express expansion slot

The PEX2S952LP low profile/half-height PCI Express Serial Card turns a PCI Express slot into two RS232 (DB9) serial connections.

The card is constructed using a native single chip design that lets you harness the full capability offered by PCI Express (PCIe), while reducing the load applied to the CPU by as much as 48% over conventional bridge chip serial cards.

The PCI Express RS232 Serial Adapter Card is compatible with a broad range of operating systems including Windows 7/ Server 2008 R2 / Vista/ XP/ 2000, Linux Kernel 2.6.11 to 4.11.x. The card comes pre-configured with a low profile bracket, but also includes an optional full profile bracket that lets you add two serial ports to virtually any computer (regardless of the case form factor).

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Data transfer rates of up to 460 Kbps for peak serial device performance
- Native single-Chip, single lane PCI Express offers increased performance, for up to 48% less cpu load
- Pre-configured for Low profile systems but includes a full profile bracket for versatility

Short summary description StarTech.com PEX2S952LP interface cards/adapter Internal Serial:
This short summary of the StarTech.com PEX2S952LP interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2S952LP, PCIe, Serial, Full-height / Low-profile, RS-232, Red, 87600 h

Long summary description StarTech.com PEX2S952LP interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PEX2S952LP interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PEX2S952LP. Host interface: PCIe, Output interface: Serial, Expansion card form factor: Full-height / Low-profile. Product colour: Red, Mean time between failures (MTBF): 87600 h, Certification: CE, FCC, Microsoft WHQL, TAA. Chipset: PLX/Oxford - OXPCIe952, Baud rate: 460,8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows..., Other operating systems supported: Windows XP Embedded. Width: 80 mm, Depth: 90 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Expansion card form factor
Full-height / Low-profile
Serial ports quantity
2
Serial interface type
RS-232
Peripheral (Molex) power connectors (4-pin)
1
Design
Internal *
Yes
Product colour
Red
Mean time between failures (MTBF)
87600 h
Certification
CE, FCC, Microsoft WHQL, TAA
Features
Chipset
PLX/Oxford - OXPCIe952
Baud rate
460,8 Kbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98, Windows 98SE, Windows CE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows XP Embedded
Weight & dimensions
Width
80 mm
Depth
90 mm
Height
20 mm
Weight
46 g
Packaging data
Cables included
Serial
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
145 mm
Package depth
175 mm
Package height
32 mm
Package weight
149 g
Logistics data
Quantity per master (outer) case
75 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
690 mm
Master (outer) case height
315 mm
Brand Image Product code Product Stock Price from
StarTech.com PEX1S1P952 interface cards/adapter Internal Parallel, Serial StarTech.com PEX1S1P952 interface cards/adapter Internal Parallel, Serial
(show image)
PEX1S1P952 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)