Kingston Technology logo

Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48432
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
3 years
Long product name Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II:

SSD V Series

Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II:

Dramatically increase the performance of existing systems. Kingston Technology's SSDNow V Series solid state drives (SSD) help consumers and organisations of all sizes to enhance the performance of their computers with a Serial ATA (SATA) interface. By improving a computer's performance and durability, SSDNow V Series drives help increase productivity, and extend the life of existing computers.

Short summary description Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II:

Kingston Technology SNV425-S2BD/64GB, 64 GB, 2.5", 200 MB/s

Long summary description Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II:

Kingston Technology SNV425-S2BD/64GB. SSD capacity: 64 GB, SSD form factor: 2.5", Read speed: 200 MB/s, Write speed: 110 MB/s

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.