location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nightlight ESaver 9W WW E27 230-240V A65 1PH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
543202 10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500543202
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb :
The long product name of Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

543202 10 - Nightlight ESaver 9W WW, E27, 230-240V, A65, 1PH, 230 - 240V, 2700K, 400lm, 6000h
More>>>
Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb:
The official description of Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Description
- Energy-saving lamp combining general lighting mode and night light security / safety mode in a shape similar to normal incandescent lamps.

Product Features
- 2-in-1 night light for energy-saving general lighting comparable to 40 W incandescent lamp plus long-lasting LED orientation light.
- Switch to main light source by toggling the light switch.
- Not suitable for dimming and use with electronic devices.

Product Benefits
- Energy-saving general lighting comparable to 40W incandescent lamp.
- Night light for safety, comfort and security at very low energy consumption (1W).

Application
- 2-in-1 lighting: energy-saving general lighting plus night light for orientation in hallways, children’s bedrooms etc.

Short summary description Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb:
This short summary of the Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH, 9 W, 6000 h

Long summary description Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb:
This is an auto-generated long summary of Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH fluorescent bulb based on the first three specs of the first five spec groups.

Philips Nightlight ESaver 9W WW E27 230-240V A65 1PH. Bulb power: 9 W, Bulb lifetime: 6000 h

Performance
Bulb power *
9 W
Product colour
White
Bulb lifetime *
6000 h
Power
Input voltage
230/240 V
Weight & dimensions
Length
137,1 mm