location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE700A console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE700A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE700A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002120 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE700A console extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cat 5e cable connects the Local and Remote Units - up to 150m apart
  • - Dual console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
  • - Built-in ASIC for greater reliability and compatibility
  • - Auto Signal Compensation (ASC)
  • - USB Keyboard and USB Mouse Ports
  • - USB overcurrent detection and prevention
  • - Pushbutton operating mode selection (Local Unit only) - select between Local and Auto operating modes.
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV) and 2KV surge protection
  • - Automatic gain control - adjusts signal strength to compensate for distance
  • - High resolution video - up to 1920 x 1200@60Hz (30m ); 1600 x 1200@60Hz (100m); 1280 x 1024@60Hz (150m)
  • - Supports Wide Screen formats *
  • - Supports VGA, SVGA, SXGA, UXGA, WUXGA and multisyncmonitors; local monitor supports DDC; DDC2; DDC2B
  • - Rack mountableEasy to install - no software required - connecting cables to the devices is all it takes
  • - Multiplatform support - Windows, Linux
  • - * The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN CE700A console extender :
The long product name of ATEN CE700A console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA Cat 5 KVM Extender (1280 x 1024@150m)
More>>>
ATEN CE700A console extender:
The official description of ATEN CE700A console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CE700A is a USB KVM Extender with superior video quality and built-in ESD and surge protection that allows access to a computer system up to 150 meters away from a remote USB console (USB keyboard, monitor, and USB mouse).

The CE700A improves on previous designs by: 1) incorporating 8KV/15KV ESD protection and 2KV surge protection; 2) providing superior video quality - up to 1920 x 1200 resolution; 3) using inexpensive Cat 5e cable, instead of bulkier, more expensive, standard cables, for a much neater, more convenient, more reliable data transfer connection; 4) it is able to sense the distance to the system and automatically adjusts the gain accordingly; and 5) it features a custom ASIC to ensure the utmost in reliability and compatibility.

Short summary description ATEN CE700A console extender:
This short summary of the ATEN CE700A console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE700A, KVM, USB

Long summary description ATEN CE700A console extender:
This is an auto-generated long summary of ATEN CE700A console extender based on the first three specs of the first five spec groups.

ATEN CE700A. Cables included: KVM, USB

Technical details
Maximum transfer distance
150 m
Product colour
Black
Ports & interfaces
VGA (D-Sub) ports quantity
2
USB 2.0 ports quantity
2
Packaging content
Cables included
KVM, USB
Mounting kit
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
ATEN CE250A console extender Transmitter ATEN CE250A console extender Transmitter
(show image)
CE250A CE250A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE100 console extender ATEN CE100 console extender
(show image)
CE100 CE100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)