PIXMA iP2700, A4, 4800 x 1200 dpi, 7 imp mono, 4.8 imp colour, Auto Photo Fix II, ChromaLife100+
Ideal for anyone wanting an affordable home photo printer, the PIXMA iP2700 is stylish and easy to use and features 2pl ink droplets for photolab-quality printing.
Features:
- 4800x1200dpi resolution and 2pl ink droplets for photolab-quality printing;
- Photolab-quality 10x15cm borderless print in approximately 55 seconds;
- Advanced software with Auto Photo Fix II;
- ChromaLife100+ system for long-lasting photos.
Stylish and affordable home printing
Photolab-quality and superb document prints
Produce superb quality printed documents and images with impressive levels of detail, thanks to Canon’s FINE technology with 2pl ink droplets and up to 4800x1200dpi print resolution. FINE cartridges use dye-based inks for perfect photo printing, while an additional pigment black ink ensures crisp, sharp text. Combining quality and speed, the PIXMA iP2700 prints a 10x15cm borderless photo in approximately 55 seconds with default settings.
Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print speeds. This makes it easy for you to select the right PIXMA based on real print performance. The PIXMA iP2700 offers ISO ESAT speeds of 7.0ipm for mono documents and 4.8ipm for colour.
Intelligent features and software
Easy-WebPrint EX is intuitive software that makes it easy to clip, edit and print information from the web: organise multiple clippings on a single page to save paper. Auto Photo Fix II is advanced software that corrects a wide range of common image faults including underexposure. Using sophisticated Scene Analysis and Face Detection technology, problems such as red eye are swiftly eliminated. Exposure levels of separate parts of an image are optimised for best results.
Long lasting, beautiful photos
The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the PIXMA iP2700, original Canon inks and selected genuine Canon photo papers preserves memories for a lifetime.
Stylish, space-saving design
This great looking printing takes up minimum desk space and the sleek, low-profile body sits neatly on any shelf. Affordable and attractive, it’s the ideal solution for families, students and everyone looking for an easy-to-use and efficient home printer.
Canon PIXMA iP2700, Colour, 4800 x 1200 DPI, 2, A4, 7 ppm, Duplex printing
Canon PIXMA iP2700. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm. Duplex printing. Product colour: Black