location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TSU0Z.274-B
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9550 2,66 GHz
  • - 39,1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - AMD Radeon HD 3470 XT 0,512 GB
  • - Bluetooth 2.0+EDR
  • - 4 h
  • - Windows Vista Business
Long product name Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business :
The long product name of Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legitimate Windows Vista® Business , Intel® Core™2 Duo processor T9550 (2.66GHz/FSB: 1066MHz/6MB L2 cache/35W), Magnesium Alloy cover, 15.4" TFT WSXGA+ non-glare, 4GB DDR III RAM (2x 2GB), 320GB HDD (7200rpm), Super Multi DVD-RW Double Layer, 9-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11a/b/g/n, TPM, ATI Mobility Radeon™ HD 3470 XT 512MB dedicated (Up to 1536MB HyperMemory™), Fingerprint, Docking connector, Bluetooth, DASP, Smart Card reader, 0.3MP CrystalEye, Windows® XP Professional CD kit + Windows 7 Professional OEM
More>>>
Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business:
The official description of Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TravelMate 6593 was designed for smart-thinking users from small, medium and large-sized companies and self-employed professionals looking for unrivalled performance and technology combined with the maximum of today's mobile security features in the office and on the move. The TravelMate 6593 is geared to provide the most comprehensive desktop performance in its class, complete with full manageability and security features like fingerprint reader and TPM (Trusted Platform Module) solution, total wired and wireless connectivity and all-day efficiency.

Brilliant Performance
With the TravelMate 6593, it is easier and faster to do more – no matter if in the office or on the move. Due to latest dual core processor technology in combination with latest WLAN standards it is easy to work independent – full desktop replacement is guaranteed by the optional bottom docking station Acer ezDock II/II+. Deskbound or mobile - the Acer TravelMate 6593 offers dependable power for demanding office applications and helps to increase business productivity.

Maximum of today's mobile security
Acer has integrated a state-of-the-art security solution known as Trusted Platform Module (TPM). TPM is a notebook embedded security solution that reduces security risks and increases reliability by providing secure generation and management of personal cryptographic keys and data. In addition, the TravelMate 6593 is also featuring a fingerprint reader with Pre-Boot Authentication to approve system or data access only by unique personal biometric characteristics.

Enhanced Connectivity
The TravelMate 6593 provides excellent functional expandability through the Acer ezDock II/II+, Acer’s bottom-based docking solution that perfectly integrates with existing and next-generation peripherals ensuring maximum efficiency and flexibility. The TravelMate 6593 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options: wireless connection 802.11 a/g/n, WPAN connection with built-in Bluetooth 2.0 module and wired LAN connection with the Gigabit Ethernet card and the integrated modem. For real-time face-to-face video conferencing, Acer has equipped the TravelMate 6593 with the Acer Crystal Eye webcam. Additional flexibility and mobility is given since the TravelMate 6593 comes with an integrated Media-bay to facilitate options like a 2nd hard disk drive for easy enlargement of the disk space or a 2nd battery pack to increase independent work time.

Short summary description Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business:
This short summary of the Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3470 XT. Operating system installed: Windows Vista Business. Weight: 3 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9550
Processor cores
2
Processor threads
2
Processor frequency *
2,66 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 3470 XT
Discrete graphics card memory
0,512 GB
Discrete graphics card *
Yes
Maximum graphics card memory
1,536 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0,3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
Acer Empowering Technology (Acer eDataSecurity, ePower, eRecovery, eSettings Management), Acer Bio-Protection, Acer Video Conference Manager, Acer GridVista, Acer Launch Manager, Adobe Acrobat Reader, Cyberlink PowerDVD, NTI Media Maker, NTI Shadow, Microsoft Office Ready 2007
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37130
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
360 mm
Depth
267 mm
Height (front)
3,4 cm
Height (rear)
3,65 cm
Weight *
3 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
Yes
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:11
Uk has collected 1 expert review for Acer TravelMate 6593G-9A4G32MN + Windows 7 Professional OEM Intel® Core™2 Duo T9550 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 XT Windows Vista Business and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%